Littelfuse, Inc. Fuses 0216.080MXEP

Description
80mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
80mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4621-ND - DigiKey
Thief River Falls, MN, United States
80mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

80mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Singapore, Singapore
0.08A 250V Circuit Protection Fuse
139-0216.080MXEP
0.08A 250V Circuit Protection Fuse 139-0216.080MXEP
Fuse Miniature Fast Acting 0.08A 250V Axial 5 X 20mm Ceramic Bulk CCC/CE/CSA/SEMKO/VDE /cULus Product overview: 0216.080MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.08A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216.080MXEP can be used for catalog matching and distributor lookup.

Fuse Miniature Fast Acting 0.08A 250V Axial 5 X 20mm Ceramic Bulk CCC/CE/CSA/SEMKO/VDE/cULus Product overview: 0216.080MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.08A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216.080MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0216.080MXEP - 1120501-0216.080MXEP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0216.080MXEP
1120501-0216.080MXEP
Fuses - 0216.080MXEP 1120501-0216.080MXEP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120501-0216.080MXEP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Fast Blow Melting I2t: 0.00084 Approvals: CCC, CE, CSA, SEMKO, UR, VDE DC Cold Resistance: 7.885 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 5mm x 20mm (Axial) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" Dia x 0.886" L (6.00mm x 22.50mm) Current Rating (Amps): 80mA Breaking Capacity at Rated Voltage: 1.5kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120501-0216.080MXEP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Fast Blow
Melting I2t: 0.00084
Approvals: CCC, CE, CSA, SEMKO, UR, VDE
DC Cold Resistance: 7.885 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 5mm x 20mm (Axial)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.236" Dia x 0.886" L (6.00mm x 22.50mm)
Current Rating (Amps): 80mA
Breaking Capacity at Rated Voltage: 1.5kA

Buy Now
Cartridge Fuse, Fast Acting, 0.08A, 250V; Blow Characteristic Littelfuse - 26K7927 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.08A, 250V; Blow Characteristic Littelfuse
26K7927
Cartridge Fuse, Fast Acting, 0.08A, 250V; Blow Characteristic Littelfuse 26K7927
CARTRIDGE FUSE, FAST ACTING, 0.08A, 250V; Blow Characteristic:Fast Acting; Fuse Current:80mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Body Material:Ceramic RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.08A, 250V; Blow Characteristic:Fast Acting; Fuse Current:80mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0216.080MXEP
FUSE CERAMIC 80MA 250VAC 5X20MM

FUSE CERAMIC 80MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F4621-ND 139-0216.080MXEP 1120501-0216.080MXEP 26K7927 0216.080MXEP
Product Name Fuses 0.08A 250V Circuit Protection Fuse Fuses - 0216.080MXEP Cartridge Fuse, Fast Acting, 0.08A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Through Hole
Approvals / Standards CSA; VDE; SEMKO RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details