Littelfuse, Inc. 5x20mm Fast-Acting Ceramic Body Cartridge Fuse Designed to IEC Specification 0216.080

Description
5x20mm fast-acting ceramic body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC 60127-2, sheet 1 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant
Datasheet
Description
5x20mm fast-acting ceramic body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC 60127-2, sheet 1 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Fast-Acting Ceramic Body Cartridge Fuse Designed to IEC Specification - 0216.080 - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Fast-Acting Ceramic Body Cartridge Fuse Designed to IEC Specification
0216.080
5x20mm Fast-Acting Ceramic Body Cartridge Fuse Designed to IEC Specification 0216.080
5x20mm fast-acting ceramic body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC 60127-2, sheet 1 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant

5x20mm fast-acting ceramic body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC 60127-2, sheet 1 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0216.080
Product Name 5x20mm Fast-Acting Ceramic Body Cartridge Fuse Designed to IEC Specification
Approvals / Standards CSA; IEC; VDE; SEMKO
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 486-2502-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps
View Details