Littelfuse, Inc. Fuses - 0216.063MXEP 0216.063MXEP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000042-0216.063MXEP Packaging: Bulk Current Rating: 63mA Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Fast Breaking Capacity @ Rated Voltage: 1.5kA Approvals: CCC, CE, CSA, SEMKO, UR, VDE Mounting: Through Hole Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C Nominal Melting - I2t: 0.00054 Nominal Cold Resistance: 10.45 Ohm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000042-0216.063MXEP Packaging: Bulk Current Rating: 63mA Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Fast Breaking Capacity @ Rated Voltage: 1.5kA Approvals: CCC, CE, CSA, SEMKO, UR, VDE Mounting: Through Hole Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C Nominal Melting - I2t: 0.00054 Nominal Cold Resistance: 10.45 Ohm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0216.063MXEP - 1000042-0216.063MXEP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0216.063MXEP
1000042-0216.063MXEP
Fuses - 0216.063MXEP 1000042-0216.063MXEP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000042-0216.063MXEP Packaging: Bulk Current Rating: 63mA Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Fast Breaking Capacity @ Rated Voltage: 1.5kA Approvals: CCC, CE, CSA, SEMKO, UR, VDE Mounting: Through Hole Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C Nominal Melting - I2t: 0.00054 Nominal Cold Resistance: 10.45 Ohm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000042-0216.063MXEP
Packaging: Bulk
Current Rating: 63mA
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 1.5kA
Approvals: CCC, CE, CSA, SEMKO, UR, VDE
Mounting: Through Hole
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 0.00054
Nominal Cold Resistance: 10.45 Ohm
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fuses - F4619-ND - DigiKey
Thief River Falls, MN, United States
63mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

63mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Singapore, Singapore
0.063A 250V Circuit Protection Fuse
139-0216.063MXEP
0.063A 250V Circuit Protection Fuse 139-0216.063MXEP
Fuse Miniature Fast Acting 0.063A 250V Axial 5 X 20mm Ceramic Bulk CCC/CE/CSA/SEMKO/VDE /cULus Product overview: 0216.063MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.063A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.063A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216.063MXEP can be used for catalog matching and distributor lookup.

Fuse Miniature Fast Acting 0.063A 250V Axial 5 X 20mm Ceramic Bulk CCC/CE/CSA/SEMKO/VDE/cULus Product overview: 0216.063MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.063A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.063A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216.063MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0216.063MXEP
FUSE CERAMIC 63MA 250VAC 5X20MM

FUSE CERAMIC 63MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Fast Acting, 0.063A/250V; Blow Characteristic Littelfuse - 26K7925 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.063A/250V; Blow Characteristic Littelfuse
26K7925
Cartridge Fuse, Fast Acting, 0.063A/250V; Blow Characteristic Littelfuse 26K7925
CARTRIDGE FUSE, FAST ACTING, 0.063A/250V; Blow Characteristic:Fast Acting; Fuse Current:63mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Body Material:Ceramic RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.063A/250V; Blow Characteristic:Fast Acting; Fuse Current:63mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 1000042-0216.063MXEP F4619-ND 139-0216.063MXEP 0216.063MXEP 26K7925
Product Name Fuses - 0216.063MXEP Fuses 0.063A 250V Circuit Protection Fuse Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 0.063A/250V; Blow Characteristic Littelfuse
Mounting Through Hole Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 0.0630 amps 0.0630 amps 0.0630 amps
Rated Breaking Capacity 1500 amps 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses DC Fuses - VDC series - VDC20 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1500 volts
Rated Current 63 amps
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details