Littelfuse, Inc. Fuses 0216.050MXP

Description
50mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
50mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4617-ND - DigiKey
Thief River Falls, MN, United States
50mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

50mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses - 1177111-0216.050MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1177111-0216.050MXP
Circuit Protection - Fuses 1177111-0216.050MXP
Win Source Part Number: 1177111-0216.050MXP Category: Circuit Protection>Fuses Series: 216 Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1.5kA Melting I2t: 0.00019 DC Cold Resistance: 15.9 Ohms Standard Package: 1,000 Mounting Type: Holder Package / Case: 5mm x 20mm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Current Rating (Amps): 50 mA HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -0216.050MXP,0216050 MXP,0216.050MXP-ND,F 4617 Approval Agency: CCC, CE, CSA, SEMKO, UR, VDE

Win Source Part Number: 1177111-0216.050MXP
Category: Circuit Protection>Fuses
Series: 216
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1.5kA
Melting I2t: 0.00019
DC Cold Resistance: 15.9 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Current Rating (Amps): 50 mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -0216.050MXP,0216050MXP,0216.050MXP-ND,F4617
Approval Agency: CCC, CE, CSA, SEMKO, UR, VDE

Buy Now Datasheet
Singapore, Singapore
50mA 250V Circuit Protection Fuse
139-0216.050MXP
50mA 250V Circuit Protection Fuse 139-0216.050MXP
50mA 250V Fast Acting Ceramic Fuse, 5x20mm, Bulk Product overview: 0216.050MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216.050MXP can be used for catalog matching and distributor lookup.

50mA 250V Fast Acting Ceramic Fuse, 5x20mm, Bulk Product overview: 0216.050MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216.050MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuse, Fast Acting, 0.05A, 250V; Blow Characteristic Littelfuse - 42K9315 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.05A, 250V; Blow Characteristic Littelfuse
42K9315
Cartridge Fuse, Fast Acting, 0.05A, 250V; Blow Characteristic Littelfuse 42K9315
CARTRIDGE FUSE, FAST ACTING, 0.05A, 250V; Blow Characteristic:Fast Acting; Fuse Current:50mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.05A, 250V; Blow Characteristic:Fast Acting; Fuse Current:50mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site
Fuse, Quick Blow, 50Ma; Blow Characteristic Littelfuse - 50M5547 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Quick Blow, 50Ma; Blow Characteristic Littelfuse
50M5547
Fuse, Quick Blow, 50Ma; Blow Characteristic Littelfuse 50M5547
FUSE, QUICK BLOW, 50MA; Blow Characteristic:Fast Acting; Fuse Current:50mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Breaking Capacity Current AC:1.5kA; ApprovalRoHS Compliant: Yes

FUSE, QUICK BLOW, 50MA; Blow Characteristic:Fast Acting; Fuse Current:50mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Breaking Capacity Current AC:1.5kA; ApprovalRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0216.050MXP
FUSE CERAMIC 50MA 250VAC 5X20MM

FUSE CERAMIC 50MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F4617-ND 1177111-0216.050MXP 139-0216.050MXP 42K9315 50M5547 0216.050MXP
Product Name Fuses Circuit Protection - Fuses 50mA 250V Circuit Protection Fuse Cartridge Fuse, Fast Acting, 0.05A, 250V; Blow Characteristic Littelfuse Fuse, Quick Blow, 50Ma; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards CSA; VDE; SEMKO RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 1500 amps 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers