Littelfuse, Inc. Fuses 0216.050MXEP

Description
50mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
50mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4616-ND - DigiKey
Thief River Falls, MN, United States
50mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

50mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Fuses - 0216.050MXEP - 806868-0216.050MXEP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0216.050MXEP
806868-0216.050MXEP
Fuses - 0216.050MXEP 806868-0216.050MXEP
Manufacturer: Littelfuse Inc. Win Source Part Number: 806868-0216.050MXEP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Fast Blow Melting I2t: 0.00019 Approvals: CCC, CE, CSA, SEMKO, UR, VDE DC Cold Resistance: 15.9 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" Dia x 0.886" L (6.00mm x 22.50mm) Manufacturer Package: 5mm x 20mm (Axial) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 50mA Breaking Capacity at Rated Voltage: 1.5kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 806868-0216.050MXEP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Fast Blow
Melting I2t: 0.00019
Approvals: CCC, CE, CSA, SEMKO, UR, VDE
DC Cold Resistance: 15.9 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" Dia x 0.886" L (6.00mm x 22.50mm)
Manufacturer Package: 5mm x 20mm (Axial)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 50mA
Breaking Capacity at Rated Voltage: 1.5kA

Buy Now
Singapore, Singapore
50mA 250V Circuit Protection Fuse
139-0216.050MXEP
50mA 250V Circuit Protection Fuse 139-0216.050MXEP
Fast Acting Fuse 50mA 250V Axial Ceramic 5x20mm Product overview: 0216.050MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216.050MXEP can be used for catalog matching and distributor lookup.

Fast Acting Fuse 50mA 250V Axial Ceramic 5x20mm Product overview: 0216.050MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0216.050MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuse, Fast Acting, 0.05A, 250V; Blow Characteristic Littelfuse - 26K7923 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.05A, 250V; Blow Characteristic Littelfuse
26K7923
Cartridge Fuse, Fast Acting, 0.05A, 250V; Blow Characteristic Littelfuse 26K7923
CARTRIDGE FUSE, FAST ACTING, 0.05A, 250V; Blow Characteristic:Fast Acting; Fuse Current:50mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Body Material:Ceramic RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.05A, 250V; Blow Characteristic:Fast Acting; Fuse Current:50mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:216 Series; Body Material:Ceramic RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0216.050MXEP
FUSE CERAMIC 50MA 250VAC 5X20MM

FUSE CERAMIC 50MA 250VAC 5X20MM

Supplier's Site
Fuse Miniature Fast Acting 0.05A 250V Axial 5 X 20mm Ceramic Bulk - 461-0216.050MXEP - Utmel Electronic Limited
Hong Kong, China
Fuse Miniature Fast Acting 0.05A 250V Axial 5 X 20mm Ceramic Bulk
461-0216.050MXEP
Fuse Miniature Fast Acting 0.05A 250V Axial 5 X 20mm Ceramic Bulk 461-0216.050MXEP
Fuse Miniature Fast Acting 0.05A 250V Axial 5 X 20mm Ceramic Bulk

Fuse Miniature Fast Acting 0.05A 250V Axial 5 X 20mm Ceramic Bulk

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F4616-ND 806868-0216.050MXEP 139-0216.050MXEP 26K7923 0216.050MXEP 461-0216.050MXEP
Product Name Fuses Fuses - 0216.050MXEP 50mA 250V Circuit Protection Fuse Cartridge Fuse, Fast Acting, 0.05A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses Fuse Miniature Fast Acting 0.05A 250V Axial 5 X 20mm Ceramic Bulk
Fuse Type Miniature Miniature
Mounting Through Hole Through Hole Through Hole
Approvals / Standards CSA; VDE; SEMKO RoHS RoHS RoHS; CSA; VDE; SEMKO
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Rated Breaking Capacity 1500 amps 1500 amps 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 4700282 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 250 volts
Rated Current 1.5 amps
View Details
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers
Fuses - 002315402 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 160 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers