Littelfuse 02153.15MXP Cartridge Fuse
Time Lag Fuse, 3.15A, 250VAC/VDC, 5x20mm Product overview: 02153.15MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02153.15MXP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000041-02153.15MXP
Packaging: Bulk
Current Rating: 3.15A
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 1.5kA
Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE
Mounting: Clip / Holder
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 43.255
Nominal Cold Resistance: 0.0283 Ohm
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
3.15A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
CARTRIDGE FUSE, TIME DELAY, 3.15A, 250V; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Fuse Body Material:Ceramic RoHS Compliant: Yes
FUSE, CARTRIDGE, 3.15A 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
Ceramic Tube Fuse 3.15A D5xL20mm Fuses ROHS
FUSE CERAMIC 3.15A 250VAC 5X20MM
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5414690 | 139-02153.15MXP | 1000041-02153.15MXP | F1703-ND | 42K9314 | 50M5546 | 02153.15MXP | 02153.15MXP |
| Product Name | Cartridge Fuses | 3.15A Circuit Protection Fuse | Fuses - 02153.15MXP | Fuses | Cartridge Fuse, Time Delay, 3.15A, 250V; Blow Characteristic Littelfuse | Fuse, Cartridge, 3.15A 5X20Mm Time Delay; Blow Characteristic Littelfuse | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses |
| Fuse Material | Ceramic; Ceramic | Ceramic; Ceramic | Ceramic | |||||
| Approvals / Standards | RoHS | UL; CSA; VDE; SEMKO | RoHS | RoHS | RoHS | |||
| Mounting | Clip / Holder | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |