Littelfuse, Inc. Fuses 02153.15MXE

Description
3.15A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
3.15A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 02153.15MXE-ND - DigiKey
Thief River Falls, MN, United States
3.15A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

3.15A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Fuses - 02153.15MXE - 904447-02153.15MXE - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 02153.15MXE
904447-02153.15MXE
Fuses - 02153.15MXE 904447-02153.15MXE
Manufacturer: Littelfuse Inc. Win Source Part Number: 904447-02153.15MXE Series: 215 Operating Temperature Range: -55°C ~ 125°C Features: 3.15 A 250 V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial) Package: 5mm x 20mm (Axial) Mounting: Through Hole Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable HTSUS: 8536.10.0040 Other Part Number: 02153.15MXE-, 02213.15M, 02213.15M-ND, 2153.15MXE, 2153.15XE, 2213.15, 2213.15M, M2153.15XE

Manufacturer: Littelfuse Inc.
Win Source Part Number: 904447-02153.15MXE
Series: 215
Operating Temperature Range: -55°C ~ 125°C
Features: 3.15 A 250 V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Package: 5mm x 20mm (Axial)
Mounting: Through Hole
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
HTSUS: 8536.10.0040
Other Part Number: 02153.15MXE-, 02213.15M, 02213.15M-ND, 2153.15MXE, 2153.15XE, 2213.15, 2213.15M, M2153.15XE

Buy Now Datasheet
Singapore, Singapore
3.15A 250V Circuit Protection Fuse
139-02153.15MXE
3.15A 250V Circuit Protection Fuse 139-02153.15MXE
Fuse Miniature Slow Blow Acting 3.15A 250V Axial 5 X 20mm Ceramic Bulk CCC/CE/CSA/KC/PSE/SE MKO/UL/VDE Product overview: 02153.15MXE from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02153.15MXE can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 3.15A 250V Axial 5 X 20mm Ceramic Bulk CCC/CE/CSA/KC/PSE/SEMKO/UL/VDE Product overview: 02153.15MXE from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02153.15MXE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 02153.15MXE
FUSE CERAMIC 3.15A 250VAC 5X20MM

FUSE CERAMIC 3.15A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 02153.15MXE-ND 904447-02153.15MXE 139-02153.15MXE 02153.15MXE
Product Name Fuses Fuses - 02153.15MXE 3.15A 250V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Through Hole
Approvals / Standards UL; CSA; BSI; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data