3.15A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Littelfuse 02153.15HXP Cartridge Fuse
CARTRIDGE FUSE, TIME DELAY, 3.15A, 250V; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
FUSE CERAMIC 3.15A 250VAC 5X20MM
FUSE CERAMIC 3.15A 250VAC 5X20MM
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2664-ND | 8781381 | 26K7647 | 02153.15HXP | 461-02153.15HXP |
| Product Name | Fuses | Cartridge Fuses | Cartridge Fuse, Time Delay, 3.15A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses | FUSE CERAMIC 3.15A 250VAC 5X20MM |
| Fuse Type | Miniature | ||||
| Approvals / Standards | UL; CSA; VDE; SEMKO | RoHS | RoHS | RoHS; UL; CSA; VDE; SEMKO | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Rated Breaking Capacity | 1500 amps | 1500 amps | 1500 amps | ||
| Fuse Material | Ceramic; Ceramic |