6.3A Time Lag Fuse, 250VAC/VDC, 5x20mm Ceramic Product overview: 021506.3MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021506.3MXP can be used for catalog matching and distributor lookup.
6.3A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Littelfuse 021506.3MXP Cartridge Fuse
FUSE CERAMIC 6.3A 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 6.3A, 250V; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Fuse Body Material:Ceramic RoHS Compliant: Yes
CARTRIDGE FUSE, TIME DELAY, 6.3A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity Current RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-021506.3MXP | F1701-ND | 5414713 | 021506.3MXP | 42K9312 | 51AC2312 |
| Product Name | 6.3A Circuit Protection Fuse | Fuses | Cartridge Fuses | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 6.3A, 250V; Blow Characteristic Littelfuse | Cartridge Fuse, Time Delay, 6.3A, 250Vac; Blow Characteristic Littelfuse |
| Fuse Material | Ceramic | Ceramic; Ceramic | Ceramic; Ceramic | |||
| Approvals / Standards | RoHS | UL; CSA; VDE; SEMKO | RoHS | RoHS | RoHS | |
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 6.3 amps | 6.3 amps | 6.3 amps | 6.3 amps |