6.3A 250V AC DC Fuse Through Hole Radial Bend Cylinder
Fuse 5X20 5A 250V Time Lag Product overview: 021506.3MXK23P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021506.3MXK23P can be used for catalog matching and distributor lookup.
FUSE CERM 6.3A 250VAC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 021506.3MXK23P-ND | 139-021506.3MXK23P | 021506.3MXK23P |
| Product Name | Fuses | 5A 250V Circuit Protection Fuse | Circuit Protection - Fuses |
| Mounting | Through Hole | ||
| Approvals / Standards | CSA; VDE | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |