Littelfuse, Inc. 5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse 021506.3MXESPP

Description
The 215 SP Series is 5x20mm, ceramic base, time-lag type single pigtail cartridge fuse. It is designed to complement the existing 215 Series traditional pigtail fuses. The 215SP Series fuse has one cap at each terminal side. By doing away with conventional overcapping, 215SP Series is a fuse with a more compact footprint. Designed to International (IEC) Standards for use globally Meets the IEC60127-2, Sheet 5 specification for time-lag fuses Available in axial lead form RoHS compliant and Ph-free
Request a Quote Datasheet
Description
The 215 SP Series is 5x20mm, ceramic base, time-lag type single pigtail cartridge fuse. It is designed to complement the existing 215 Series traditional pigtail fuses. The 215SP Series fuse has one cap at each terminal side. By doing away with conventional overcapping, 215SP Series is a fuse with a more compact footprint. Designed to International (IEC) Standards for use globally Meets the IEC60127-2, Sheet 5 specification for time-lag fuses Available in axial lead form RoHS compliant and Ph-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse - 021506.3MXESPP - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse
021506.3MXESPP
5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse 021506.3MXESPP
The 215 SP Series is 5x20mm, ceramic base, time-lag type single pigtail cartridge fuse. It is designed to complement the existing 215 Series traditional pigtail fuses. The 215SP Series fuse has one cap at each terminal side. By doing away with conventional overcapping, 215SP Series is a fuse with a more compact footprint. Designed to International (IEC) Standards for use globally Meets the IEC60127-2, Sheet 5 specification for time-lag fuses Available in axial lead form RoHS compliant and Ph-free

The 215 SP Series is 5x20mm, ceramic base, time-lag type single pigtail cartridge fuse. It is designed to complement the existing 215 Series traditional pigtail fuses. The 215SP Series fuse has one cap at each terminal side. By doing away with conventional overcapping, 215SP Series is a fuse with a more compact footprint. Designed to International (IEC) Standards for use globally Meets the IEC60127-2, Sheet 5 specification for time-lag fuses Available in axial lead form RoHS compliant and Ph-free

Datasheet
Fuses - F3588-ND - DigiKey
Thief River Falls, MN, United States
6.3A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

6.3A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Fuses - 021506.3MXESPP - 759948-021506.3MXESPP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 021506.3MXESPP
759948-021506.3MXESPP
Fuses - 021506.3MXESPP 759948-021506.3MXESPP
Manufacturer: Littelfuse Inc. Win Source Part Number: 759948-021506.3MXESP P Series: 215SP Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 5mm x 20mm (Axial) Current Rating: 6.3A Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Breaking Capacity @ Rated Voltage: 1.5kA Melting I2t: 128.75 Approvals: CE, CQC, CSA, KC, PSE, UR, VDE Resistance: 0.0108 Ohm Family Name: 215 Categories: Circuit Protection Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Alternative Parts (Cross-Reference): BK1/S505-6.3A-V; BK/S505-V-6.3A; TR2/S506-6.3A-V; Introduction Date: January 18, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 759948-021506.3MXESPP
Series: 215SP
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 5mm x 20mm (Axial)
Current Rating: 6.3A
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 1.5kA
Melting I2t: 128.75
Approvals: CE, CQC, CSA, KC, PSE, UR, VDE
Resistance: 0.0108 Ohm
Family Name: 215
Categories: Circuit Protection
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Alternative Parts (Cross-Reference): BK1/S505-6.3A-V; BK/S505-V-6.3A; TR2/S506-6.3A-V;
Introduction Date: January 18, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Through-Hole 6.3A 1500A Circuit Protection Fuse
139-021506.3MXESPP
Through-Hole 6.3A 1500A Circuit Protection Fuse 139-021506.3MXESPP
Electric Fuse, Time Lag Blow, 6.3A, 250VAC, 250VDC, 1500A (IR), Through Hole, ROHS COMPLIANT Product overview: 021506.3MXESPP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6.3A, 1500A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 6.3A, 1500A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021506.3MXESPP can be used for catalog matching and distributor lookup.

Electric Fuse, Time Lag Blow, 6.3A, 250VAC, 250VDC, 1500A (IR), Through Hole, ROHS COMPLIANT Product overview: 021506.3MXESPP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6.3A, 1500A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 6.3A, 1500A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021506.3MXESPP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuses - 552248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
552248
Cartridge Fuses 552248
Littelfuse 021506.3MXESPP Cartridge Fuse

Littelfuse 021506.3MXESPP Cartridge Fuse

Supplier's Site
Fuse, Axial Leaded, Time Delay; Blow Characteristic Littelfuse - 84R9177 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial Leaded, Time Delay; Blow Characteristic Littelfuse
84R9177
Fuse, Axial Leaded, Time Delay; Blow Characteristic Littelfuse 84R9177
FUSE, AXIAL LEADED, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes

FUSE, AXIAL LEADED, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Time Delay, 6.3A, 250V; Blow Characteristic Littelfuse - 28T0165 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 6.3A, 250V; Blow Characteristic Littelfuse
28T0165
Cartridge Fuse, Time Delay, 6.3A, 250V; Blow Characteristic Littelfuse 28T0165
CARTRIDGE FUSE, TIME DELAY, 6.3A, 250V; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 6.3A, 250V; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 021506.3MXESPP
FUSE CERAMIC 6.3A 250VAC 5X20MM

FUSE CERAMIC 6.3A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 021506.3MXESPP F3588-ND 759948-021506.3MXESPP 139-021506.3MXESPP 552248 84R9177 28T0165 021506.3MXESPP
Product Name 5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse Fuses Fuses - 021506.3MXESPP Through-Hole 6.3A 1500A Circuit Protection Fuse Cartridge Fuses Fuse, Axial Leaded, Time Delay; Blow Characteristic Littelfuse Cartridge Fuse, Time Delay, 6.3A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Material Ceramic; Ceramic Ceramic
Approvals / Standards RoHS; VDE CSA; VDE RoHS RoHS RoHS RoHS
Features Time Lag Time Lag Time Lag
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - Cylindrical Fuses - VC20 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1000 volts
Rated Current 63 amps
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details