20A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Fuse Miniature Slow Blow Acting 20A 250V Axial 5 X 20mm Ceramic Bulk CSA/PSE/UL Product overview: 0215020.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215020.MXEP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000039-0215020.MXEP
Packaging: Bulk
Current Rating: 20A
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 400A
Approvals: PSE, SEMKO, UL
Mounting: Through Hole
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 2600
Nominal Cold Resistance: 0.0023 Ohm
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
FUSE CERAMIC 20A 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 20A, 250V; Blow Characteristic:Time Delay; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F5948-ND | 139-0215020.MXEP | 1000039-0215020.MXEP | 0215020.MXEP | 64R7831 |
| Product Name | Fuses | 20A 250V Circuit Protection Fuse | Fuses - 0215020.MXEP | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 20A, 250V; Blow Characteristic Littelfuse |
| Fuse Type | Miniature | ||||
| Mounting | Through Hole | Through Hole | Through Hole | ||
| Approvals / Standards | UL; SEMKO | RoHS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |