Fuse Miniature Slow Blow Acting 20A 250V Axial 5 X 20mm Ceramic T/R CSA/PSE/UL Product overview: 0215020.MRET1P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215020.MRET1P can be used for catalog matching and distributor lookup.
20A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
20A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
FUSE CERAMIC 20A 250VAC 5X20MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-0215020.MRET1P | 18-0215020.MRET1PTR-ND | 0215020.MRET1P |
| Product Name | 20A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Mounting | Through Hole | Through Hole | |
| Rated Current | 20 amps | 20 amps | |
| Fuse Type | Miniature | ||
| Approvals / Standards | CSA |