Littelfuse 021502.5MXP Cartridge Fuse
Fuse Miniature Slow Blow Acting 2.5A 250V Holder Cartridge 5 X 20mm Ceramic Bulk BSI/CCC/CE/CSA/KC/SE
2.5A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Ceramic Tube Fuse 2.5A D5xL20mm Fuses ROHS
FUSE CERAMIC 2.5A 250VAC 5X20MM
FUSE, CARTRIDGE, 2.5A, 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
CARTRIDGE FUSE, TIME DELAY, 2.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Fuse Body Material:Ceramic RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5413726 | 139-021502.5MXP | F1700-ND | 021502.5MXP | 021502.5MXP | 50M5543 | 42K9311 |
| Product Name | Cartridge Fuses | 2.5A 250V Circuit Protection Fuse | Fuses | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses | Fuse, Cartridge, 2.5A, 5X20Mm Time Delay; Blow Characteristic Littelfuse | Cartridge Fuse, Time Delay, 2.5A, 250V; Blow Characteristic Littelfuse |
| Fuse Material | Ceramic; Ceramic | Ceramic | Ceramic; Ceramic | ||||
| Approvals / Standards | RoHS | UL; CSA; VDE; SEMKO | RoHS | RoHS | RoHS | ||
| Mounting | Holder | ||||||
| Rated Current | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps | ||
| Fuse Type | Miniature |