Littelfuse, Inc. Fuses 0215015.MXP

Description
15A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
15A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3251-ND - DigiKey
Thief River Falls, MN, United States
15A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

15A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses - 1334655-0215015.MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1334655-0215015.MXP
Circuit Protection - Fuses 1334655-0215015.MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334655-0215015.MXP Category: Circuit Protection>Fuses Packaging: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 500A Melting I2t: 1237 Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) DC Cold Resistance: 0.0033 Ohms Standard Package: 1,000 Mounting: Holder Temperature Range - Operating: -55°C ~ 125°C Case / Package: 5mm x 20mm ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable Current Rating (Amps): 15 A HTSUS: 8536.10.0040 Other Part Number: F3251,-1024-0215015. MXP,0215015.MXP-ND,0 215015MXP,0215015.P Approval Agency: PSE, SEMKO, UL RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334655-0215015.MXP
Category: Circuit Protection>Fuses
Packaging: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 500A
Melting I2t: 1237
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
DC Cold Resistance: 0.0033 Ohms
Standard Package: 1,000
Mounting: Holder
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 5mm x 20mm
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: Not Applicable
Current Rating (Amps): 15 A
HTSUS: 8536.10.0040
Other Part Number: F3251,-1024-0215015.MXP,0215015.MXP-ND,0215015MXP,0215015.P
Approval Agency: PSE, SEMKO, UL
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cartridge Fuses - 1740261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
1740261
Cartridge Fuses 1740261
Wickmann 0215015.MXP Cartridge Fuse

Wickmann 0215015.MXP Cartridge Fuse

Supplier's Site
Cartridge Fuses - 1740629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
1740629
Cartridge Fuses 1740629
Wickmann 0215015.MXP Cartridge Fuse

Wickmann 0215015.MXP Cartridge Fuse

Supplier's Site
Singapore, Singapore
15A Circuit Protection Fuse
139-0215015.MXP
15A Circuit Protection Fuse 139-0215015.MXP
15A 250VAC Ceramic Fuse, Time Lag, 20mm Product overview: 0215015.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215015.MXP can be used for catalog matching and distributor lookup.

15A 250VAC Ceramic Fuse, Time Lag, 20mm Product overview: 0215015.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215015.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Fuses - 0215015.MXP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0215015.MXP
TVS/Fuse/Board Level Protection >> Fuses 0215015.MXP
Ceramic Tube Fuse 15A D5xL20mm Fuses ROHS

Ceramic Tube Fuse 15A D5xL20mm Fuses ROHS

Supplier's Site Datasheet
Cartridge Fuse, Time Delay, 15A, 250Vac; Blow Characteristic Littelfuse - 18AC0728 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 15A, 250Vac; Blow Characteristic Littelfuse
18AC0728
Cartridge Fuse, Time Delay, 15A, 250Vac; Blow Characteristic Littelfuse 18AC0728
CARTRIDGE FUSE, TIME DELAY, 15A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 15A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Time Delay, 15A, 250V; Blow Characteristic Littelfuse - 11P2769 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 15A, 250V; Blow Characteristic Littelfuse
11P2769
Cartridge Fuse, Time Delay, 15A, 250V; Blow Characteristic Littelfuse 11P2769
CARTRIDGE FUSE, TIME DELAY, 15A, 250V; Blow Characteristic:Time Delay; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Cartridge Fuse Material:CeramicRoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 15A, 250V; Blow Characteristic:Time Delay; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Cartridge Fuse Material:CeramicRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0215015.MXP
FUSE CERAMIC 15A 250VAC 5X20MM

FUSE CERAMIC 15A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F3251-ND 1334655-0215015.MXP 1740261 139-0215015.MXP 0215015.MXP 18AC0728 11P2769 0215015.MXP
Product Name Fuses Circuit Protection - Fuses Cartridge Fuses 15A Circuit Protection Fuse TVS/Fuse/Board Level Protection >> Fuses Cartridge Fuse, Time Delay, 15A, 250Vac; Blow Characteristic Littelfuse Cartridge Fuse, Time Delay, 15A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; SEMKO RoHS RoHS RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 500 amps 500 amps 500 amps
Mounting Holder
Unlock Full Specs
to access all available technical data

Similar Products

Telecommunications Fuses - VT2 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 170 volts
Rated Current 280 amps
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Specs
Mounting Panel Mount
View Details