Littelfuse, Inc. Cartridge Fuses 0215012.TXP

Description
Littelfuse 0215012.TXP Cartridge Fuse
Request a Quote Datasheet
Description
Littelfuse 0215012.TXP Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 7382832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7382832
Cartridge Fuses 7382832
Littelfuse 0215012.TXP Cartridge Fuse

Littelfuse 0215012.TXP Cartridge Fuse

Supplier's Site
Cartridge Fuses - 7382832P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7382832P
Cartridge Fuses 7382832P
Littelfuse 0215012.TXP Cartridge Fuse

Littelfuse 0215012.TXP Cartridge Fuse

Supplier's Site
Fuses - F10030-ND - DigiKey
Thief River Falls, MN, United States
12A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

12A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses 0215012.TXP
FUSE CERAMIC 12A 250VAC 5X20MM

FUSE CERAMIC 12A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 12A, 250V; Blow Characteristic Littelfuse - 60AC3998 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 12A, 250V; Blow Characteristic Littelfuse
60AC3998
Cartridge Fuse, Time Delay, 12A, 250V; Blow Characteristic Littelfuse 60AC3998
CARTRIDGE FUSE, TIME DELAY, 12A, 250V; Blow Characteristic:Time Delay; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 12A, 250V; Blow Characteristic:Time Delay; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 7382832 7382832P F10030-ND 0215012.TXP 60AC3998
Product Name Cartridge Fuses Cartridge Fuses Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 12A, 250V; Blow Characteristic Littelfuse
Fuse Material Ceramic; Ceramic Ceramic; Ceramic
Approvals / Standards RoHS RoHS UL; CSA; VDE; SEMKO RoHS
Rated Current 12 amps 12 amps 12 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data