Littelfuse, Inc. Fuses 0215012.MXP

Description
12A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
12A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3250-ND - DigiKey
Thief River Falls, MN, United States
12A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

12A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Singapore, Singapore
12A Circuit Protection Fuse
139-0215012.MXP
12A Circuit Protection Fuse 139-0215012.MXP
12A 250VAC Time Delay Fuse, 5x20mm Ceramic Product overview: 0215012.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215012.MXP can be used for catalog matching and distributor lookup.

12A 250VAC Time Delay Fuse, 5x20mm Ceramic Product overview: 0215012.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215012.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuses - 7690001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7690001
Cartridge Fuses 7690001
Littelfuse 0215012.MXP Cartridge Fuse

Littelfuse 0215012.MXP Cartridge Fuse

Supplier's Site
Fuses - 0215012.MXP - 804172-0215012.MXP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0215012.MXP
804172-0215012.MXP
Fuses - 0215012.MXP 804172-0215012.MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 804172-0215012.MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 515.5 Approvals: CE, CSA, PSE, SEMKO, UL, VDE DC Cold Resistance: 0.0061 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Manufacturer Package: 5mm x 20mm Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 12A Breaking Capacity at Rated Voltage: 1.5kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 804172-0215012.MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 515.5
Approvals: CE, CSA, PSE, SEMKO, UL, VDE
DC Cold Resistance: 0.0061 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Manufacturer Package: 5mm x 20mm
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12A
Breaking Capacity at Rated Voltage: 1.5kA

Buy Now
TVS/Fuse/Board Level Protection >> Fuses - 0215012.MXP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0215012.MXP
TVS/Fuse/Board Level Protection >> Fuses 0215012.MXP
Ceramic Tube Fuse 12A D5xL20mm Fuses ROHS

Ceramic Tube Fuse 12A D5xL20mm Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - Fuses 0215012.MXP
FUSE CERAMIC 12A 250VAC 5X20MM

FUSE CERAMIC 12A 250VAC 5X20MM

Supplier's Site
FUSE CERAMIC 12A 250VAC 5X20MM - 461-0215012.MXP - Utmel Electronic Limited
Hong Kong, China
FUSE CERAMIC 12A 250VAC 5X20MM
461-0215012.MXP
FUSE CERAMIC 12A 250VAC 5X20MM 461-0215012.MXP
FUSE CERAMIC 12A 250VAC 5X20MM

FUSE CERAMIC 12A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 12A, 250V; Blow Characteristic Littelfuse - 26K7639 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 12A, 250V; Blow Characteristic Littelfuse
26K7639
Cartridge Fuse, Time Delay, 12A, 250V; Blow Characteristic Littelfuse 26K7639
CARTRIDGE FUSE, TIME DELAY, 12A, 250V; Blow Characteristic:Time Delay; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Cartridge Fuse Material:CeramicRoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 12A, 250V; Blow Characteristic:Time Delay; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Cartridge Fuse Material:CeramicRoHS Compliant: Yes

Supplier's Site
Electronic Cartridge Fuse; Blow Characteristic Littelfuse - 50M5542 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Cartridge Fuse; Blow Characteristic Littelfuse
50M5542
Electronic Cartridge Fuse; Blow Characteristic Littelfuse 50M5542
ELECTRONIC CARTRIDGE FUSE; Blow Characteristic:Time Delay; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes

ELECTRONIC CARTRIDGE FUSE; Blow Characteristic:Time Delay; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F3250-ND 139-0215012.MXP 7690001 804172-0215012.MXP 0215012.MXP 0215012.MXP 461-0215012.MXP 26K7639 50M5542
Product Name Fuses 12A Circuit Protection Fuse Cartridge Fuses Fuses - 0215012.MXP TVS/Fuse/Board Level Protection >> Fuses Circuit Protection - Fuses FUSE CERAMIC 12A 250VAC 5X20MM Cartridge Fuse, Time Delay, 12A, 250V; Blow Characteristic Littelfuse Electronic Cartridge Fuse; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS RoHS RoHS RoHS; UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Rated Breaking Capacity 1500 amps 1500 amps 1500 amps 1500 amps 1500 amps
Fuse Material Ceramic Ceramic; Ceramic Ceramic Ceramic; Ceramic
Unlock Full Specs
to access all available technical data