Littelfuse, Inc. Fuses 0215012.MXEP

Description
12A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
12A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3482-ND - DigiKey
Thief River Falls, MN, United States
12A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

12A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Singapore, Singapore
12A 250V Circuit Protection Fuse
139-0215012.MXEP
12A 250V Circuit Protection Fuse 139-0215012.MXEP
12A 250V Time Delay Ceramic Fuse, Axial, 5x20mm Product overview: 0215012.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215012.MXEP can be used for catalog matching and distributor lookup.

12A 250V Time Delay Ceramic Fuse, Axial, 5x20mm Product overview: 0215012.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215012.MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0215012.MXEP
FUSE CERAMIC 12A 250VAC 5X20MM

FUSE CERAMIC 12A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 12A, 250V; Blow Characteristic Littelfuse - 26K7638 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 12A, 250V; Blow Characteristic Littelfuse
26K7638
Cartridge Fuse, Time Delay, 12A, 250V; Blow Characteristic Littelfuse 26K7638
CARTRIDGE FUSE, TIME DELAY, 12A, 250V; Blow Characteristic:Time Delay; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Cartridge Fuse Material:CeramicRoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 12A, 250V; Blow Characteristic:Time Delay; Fuse Current:12A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Cartridge Fuse Material:CeramicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F3482-ND 139-0215012.MXEP 0215012.MXEP 26K7638
Product Name Fuses 12A 250V Circuit Protection Fuse Circuit Protection - Fuses Cartridge Fuse, Time Delay, 12A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

PPTC Resettable Fuses - Plug-in PTC - VFRK -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 60 volts
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details