Littelfuse, Inc. Fuses 0215010.TXP

Description
10A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
10A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4326-ND - DigiKey
Thief River Falls, MN, United States
10A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

10A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Time Delay, 10A, 250V; Blow Characteristic Littelfuse - 50M5541 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 10A, 250V; Blow Characteristic Littelfuse
50M5541
Cartridge Fuse, Time Delay, 10A, 250V; Blow Characteristic Littelfuse 50M5541
CARTRIDGE FUSE, TIME DELAY, 10A, 250V; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Cartridge Fuse Material:CeramicRoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 10A, 250V; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Cartridge Fuse Material:CeramicRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0215010.TXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0215010.TXP
Circuit Protection - Fuses 0215010.TXP
FUSE CERAMIC 10A 250VAC 5X20MM

FUSE CERAMIC 10A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F4326-ND 50M5541 0215010.TXP
Product Name Fuses Cartridge Fuse, Time Delay, 10A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuses - 002211004 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 10 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers