Littelfuse, Inc. Fuses - 0215010.MXK10P 0215010.MXK10P

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 759947-0215010.MXK10 P Series: 215 Packaging: Bulk Operating Temperature Range: -55°C ~ 125°C Package: 5mm x 20mm Current Rating: 10A Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Breaking Capacity @ Rated Voltage: 1.5kA Melting I2t: 333.565 Approvals: BSI, CE, CSA, KC, METI, SEMKO, UL, VDE Mounting: Holder Resistance: 0.0066 Ohm Categories: Circuit Protection Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Introduction Date: January 01, 2000 Country of Origin: China Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 759947-0215010.MXK10 P Series: 215 Packaging: Bulk Operating Temperature Range: -55°C ~ 125°C Package: 5mm x 20mm Current Rating: 10A Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Breaking Capacity @ Rated Voltage: 1.5kA Melting I2t: 333.565 Approvals: BSI, CE, CSA, KC, METI, SEMKO, UL, VDE Mounting: Holder Resistance: 0.0066 Ohm Categories: Circuit Protection Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Introduction Date: January 01, 2000 Country of Origin: China Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0215010.MXK10P - 759947-0215010.MXK10P - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0215010.MXK10P
759947-0215010.MXK10P
Fuses - 0215010.MXK10P 759947-0215010.MXK10P
Manufacturer: Littelfuse Inc. Win Source Part Number: 759947-0215010.MXK10 P Series: 215 Packaging: Bulk Operating Temperature Range: -55°C ~ 125°C Package: 5mm x 20mm Current Rating: 10A Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Breaking Capacity @ Rated Voltage: 1.5kA Melting I2t: 333.565 Approvals: BSI, CE, CSA, KC, METI, SEMKO, UL, VDE Mounting: Holder Resistance: 0.0066 Ohm Categories: Circuit Protection Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Introduction Date: January 01, 2000 Country of Origin: China Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 759947-0215010.MXK10P
Series: 215
Packaging: Bulk
Operating Temperature Range: -55°C ~ 125°C
Package: 5mm x 20mm
Current Rating: 10A
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 1.5kA
Melting I2t: 333.565
Approvals: BSI, CE, CSA, KC, METI, SEMKO, UL, VDE
Mounting: Holder
Resistance: 0.0066 Ohm
Categories: Circuit Protection
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Introduction Date: January 01, 2000
Country of Origin: China
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
10A 250V Circuit Protection Fuse
139-0215010.MXK10P
10A 250V Circuit Protection Fuse 139-0215010.MXK10P
FUSE MINIATURE SLOW BLOW ACTING 10A 250V HOLDER CARTRIDGE 5 X 20MM CERAMIC BULK Product overview: 0215010.MXK10P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215010.MXK10P can be used for catalog matching and distributor lookup.

FUSE MINIATURE SLOW BLOW ACTING 10A 250V HOLDER CARTRIDGE 5 X 20MM CERAMIC BULK Product overview: 0215010.MXK10P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215010.MXK10P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0215010.MXK10P-ND - DigiKey
Thief River Falls, MN, United States
10A 250V AC DC Fuse Cartridge, Ceramic Through Hole Radial Bend Cylinder

10A 250V AC DC Fuse Cartridge, Ceramic Through Hole Radial Bend Cylinder

Buy Now Datasheet
Circuit Protection - Fuses 0215010.MXK10P
FUSE CERAMIC 10A 250VAC RADIAL

FUSE CERAMIC 10A 250VAC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 759947-0215010.MXK10P 139-0215010.MXK10P 0215010.MXK10P-ND 0215010.MXK10P
Product Name Fuses - 0215010.MXK10P 10A 250V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Mounting Holder Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers