Littelfuse, Inc. 5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse 0215010.MXESPP

Description
The 215 SP Series is 5x20mm, ceramic base, time-lag type single pigtail cartridge fuse. It is designed to complement the existing 215 Series traditional pigtail fuses. The 215SP Series fuse has one cap at each terminal side. By doing away with conventional overcapping, 215SP Series is a fuse with a more compact footprint. Designed to International (IEC) Standards for use globally Meets the IEC60127-2, Sheet 5 specification for time-lag fuses Available in axial lead form RoHS compliant and Ph-free
Request a Quote Datasheet
Description
The 215 SP Series is 5x20mm, ceramic base, time-lag type single pigtail cartridge fuse. It is designed to complement the existing 215 Series traditional pigtail fuses. The 215SP Series fuse has one cap at each terminal side. By doing away with conventional overcapping, 215SP Series is a fuse with a more compact footprint. Designed to International (IEC) Standards for use globally Meets the IEC60127-2, Sheet 5 specification for time-lag fuses Available in axial lead form RoHS compliant and Ph-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse - 0215010.MXESPP - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse
0215010.MXESPP
5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse 0215010.MXESPP
The 215 SP Series is 5x20mm, ceramic base, time-lag type single pigtail cartridge fuse. It is designed to complement the existing 215 Series traditional pigtail fuses. The 215SP Series fuse has one cap at each terminal side. By doing away with conventional overcapping, 215SP Series is a fuse with a more compact footprint. Designed to International (IEC) Standards for use globally Meets the IEC60127-2, Sheet 5 specification for time-lag fuses Available in axial lead form RoHS compliant and Ph-free

The 215 SP Series is 5x20mm, ceramic base, time-lag type single pigtail cartridge fuse. It is designed to complement the existing 215 Series traditional pigtail fuses. The 215SP Series fuse has one cap at each terminal side. By doing away with conventional overcapping, 215SP Series is a fuse with a more compact footprint. Designed to International (IEC) Standards for use globally Meets the IEC60127-2, Sheet 5 specification for time-lag fuses Available in axial lead form RoHS compliant and Ph-free

Datasheet
Fuses - F3590-ND - DigiKey
Thief River Falls, MN, United States
10A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

10A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Time Delay, 10A, 250V; Blow Characteristic Littelfuse - 84R9175 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 10A, 250V; Blow Characteristic Littelfuse
84R9175
Cartridge Fuse, Time Delay, 10A, 250V; Blow Characteristic Littelfuse 84R9175
CARTRIDGE FUSE, TIME DELAY, 10A, 250V; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 10A, 250V; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0215010.MXESPP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0215010.MXESPP
Circuit Protection - Fuses 0215010.MXESPP
FUSE CERAMIC 10A 250VAC 5X20MM

FUSE CERAMIC 10A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0215010.MXESPP F3590-ND 84R9175 0215010.MXESPP
Product Name 5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse Fuses Cartridge Fuse, Time Delay, 10A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS CSA RoHS
Features Time Lag Time Lag
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002314102 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 100 amps
View Details
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details