Fuse Miniature Slow Blow Acting 10A 250V Holder Cartridge 5 X 20mm Ceramic Bulk CE/CSA/KC/PSE/SEMKO/
10A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Win Source Part Number: 1121451-0215010.MXBP
Category: Circuit Protection>Fuses
Series: 215
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1.5kA
Melting I2t: 333.565
DC Cold Resistance: 0.0066 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
Current Rating (Amps): 10 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 0215010MXBP,-0215010
Approval Agency: CE, CSA, KC, PSE, SEMKO, UL, VDE
FUSE CERAMIC 10A 250VAC 5X20MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0215010.MXBP | 0215010.MXBP-ND | 1121451-0215010.MXBP | 0215010.MXBP |
| Product Name | 10A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL; CSA; VDE; SEMKO | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | |
| Rated Current | 10 amps | 10 amps | 10 amps | |
| Fuse Type | Miniature |