Littelfuse, Inc. Fuses 021501.6MXEP

Description
1.6A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
1.6A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F10754-ND - DigiKey
Thief River Falls, MN, United States
1.6A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

1.6A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
FUSE CERAMIC 1.6A 250VAC 5X20MM - 461-021501.6MXEP - Utmel Electronic Limited
Hong Kong, China
FUSE CERAMIC 1.6A 250VAC 5X20MM
461-021501.6MXEP
FUSE CERAMIC 1.6A 250VAC 5X20MM 461-021501.6MXEP
FUSE CERAMIC 1.6A 250VAC 5X20MM

FUSE CERAMIC 1.6A 250VAC 5X20MM

Supplier's Site
Circuit Protection - Fuses 021501.6MXEP
FUSE CERAMIC 1.6A 250VAC 5X20MM

FUSE CERAMIC 1.6A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse - 26K7634 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse
26K7634
Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse 26K7634
CARTRIDGE FUSE, TIME DELAY, 1.6A, 250V; Blow Characteristic:Time Delay; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Fuse Leads:Leaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 1.6A, 250V; Blow Characteristic:Time Delay; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F10754-ND 461-021501.6MXEP 021501.6MXEP 26K7634
Product Name Fuses FUSE CERAMIC 1.6A 250VAC 5X20MM Circuit Protection - Fuses Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole Through Hole Solderable (with leads)
Approvals / Standards UL; CSA; VDE; SEMKO RoHS; UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details