1.6A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
1.6A 250V Ceramic PTC Fuse, 20mm Product overview: 021501.6HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021501.6HXP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 904446-021501.6HXP
Series: 215
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Package: 5mm x 20mm
Package: Bulk
Mounting: Holder
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8536.10.0040
Other Part Number: 021501.6XP, F2661, 021501.6HXP-ND, 21501.6, 21501.6P, 0215016HXP
CARTRIDGE FUSE, TIME DELAY, 1.6A, 250V; Blow Characteristic:Time Delay; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
FUSE CERAMIC 1.6A 250VAC 5X20MM
FUSE CERAMIC 1.6A 250VAC 5X20MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2661-ND | 139-021501.6HXP | 904446-021501.6HXP | 26K7635 | 461-021501.6HXP | 021501.6HXP |
| Product Name | Fuses | 1.6A 250V Circuit Protection Fuse | Fuses - 021501.6HXP | Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse | FUSE CERAMIC 1.6A 250VAC 5X20MM | Circuit Protection - Fuses |
| Fuse Type | Miniature | |||||
| Approvals / Standards | UL; CSA; VDE; SEMKO | RoHS | RoHS | RoHS; UL; CSA; VDE; SEMKO | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 1500 amps | 1500 amps | 1500 amps | |||
| Fuse Material | Ceramic | Ceramic; Ceramic |