Littelfuse, Inc. 5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse 0215008.MXESPP

Description
The 215 SP Series is 5x20mm, ceramic base, time-lag type single pigtail cartridge fuse. It is designed to complement the existing 215 Series traditional pigtail fuses. The 215SP Series fuse has one cap at each terminal side. By doing away with conventional overcapping, 215SP Series is a fuse with a more compact footprint. Designed to International (IEC) Standards for use globally Meets the IEC60127-2, Sheet 5 specification for time-lag fuses Available in axial lead form RoHS compliant and Ph-free
Request a Quote Datasheet
Description
The 215 SP Series is 5x20mm, ceramic base, time-lag type single pigtail cartridge fuse. It is designed to complement the existing 215 Series traditional pigtail fuses. The 215SP Series fuse has one cap at each terminal side. By doing away with conventional overcapping, 215SP Series is a fuse with a more compact footprint. Designed to International (IEC) Standards for use globally Meets the IEC60127-2, Sheet 5 specification for time-lag fuses Available in axial lead form RoHS compliant and Ph-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse - 0215008.MXESPP - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse
0215008.MXESPP
5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse 0215008.MXESPP
The 215 SP Series is 5x20mm, ceramic base, time-lag type single pigtail cartridge fuse. It is designed to complement the existing 215 Series traditional pigtail fuses. The 215SP Series fuse has one cap at each terminal side. By doing away with conventional overcapping, 215SP Series is a fuse with a more compact footprint. Designed to International (IEC) Standards for use globally Meets the IEC60127-2, Sheet 5 specification for time-lag fuses Available in axial lead form RoHS compliant and Ph-free

The 215 SP Series is 5x20mm, ceramic base, time-lag type single pigtail cartridge fuse. It is designed to complement the existing 215 Series traditional pigtail fuses. The 215SP Series fuse has one cap at each terminal side. By doing away with conventional overcapping, 215SP Series is a fuse with a more compact footprint. Designed to International (IEC) Standards for use globally Meets the IEC60127-2, Sheet 5 specification for time-lag fuses Available in axial lead form RoHS compliant and Ph-free

Datasheet
Singapore, Singapore
Through-Hole 8A 1500A Circuit Protection Fuse
139-0215008.MXESPP
Through-Hole 8A 1500A Circuit Protection Fuse 139-0215008.MXESPP
Electric Fuse, Time Lag Blow, 8A, 250VDC, 1500A (IR), Through Hole, ROHS COMPLIANT Product overview: 0215008.MXESPP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 1500A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 8A, 1500A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215008.MXESPP can be used for catalog matching and distributor lookup.

Electric Fuse, Time Lag Blow, 8A, 250VDC, 1500A (IR), Through Hole, ROHS COMPLIANT Product overview: 0215008.MXESPP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 1500A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 8A, 1500A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215008.MXESPP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F3589-ND - DigiKey
Thief River Falls, MN, United States
8A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

8A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses 0215008.MXESPP
FUSE CERAMIC 8A 250VAC 5X20MM

FUSE CERAMIC 8A 250VAC 5X20MM

Supplier's Site
FUSE CERAMIC 8A 250VAC 5X20MM - 461-0215008.MXESPP - Utmel Electronic Limited
Hong Kong, China
FUSE CERAMIC 8A 250VAC 5X20MM
461-0215008.MXESPP
FUSE CERAMIC 8A 250VAC 5X20MM 461-0215008.MXESPP
FUSE CERAMIC 8A 250VAC 5X20MM

FUSE CERAMIC 8A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 8A, 250V; Blow Characteristic Littelfuse - 84R9173 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 8A, 250V; Blow Characteristic Littelfuse
84R9173
Cartridge Fuse, Time Delay, 8A, 250V; Blow Characteristic Littelfuse 84R9173
CARTRIDGE FUSE, TIME DELAY, 8A, 250V; Blow Characteristic:Time Delay; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity:1.5kA @ 250V ACRoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 8A, 250V; Blow Characteristic:Time Delay; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity:1.5kA @ 250V ACRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 0215008.MXESPP 139-0215008.MXESPP F3589-ND 0215008.MXESPP 461-0215008.MXESPP 84R9173
Product Name 5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse Through-Hole 8A 1500A Circuit Protection Fuse Fuses Circuit Protection - Fuses FUSE CERAMIC 8A 250VAC 5X20MM Cartridge Fuse, Time Delay, 8A, 250V; Blow Characteristic Littelfuse
Fuse Material Ceramic; Ceramic Ceramic Ceramic; Ceramic
Approvals / Standards RoHS; VDE CSA; VDE RoHS; CSA; VDE
Features Time Lag Time Lag
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers