8A 250V Time Delay Fuse, Axial, 5x20mm Ceramic Product overview: 0215008.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215008.MXEP can be used for catalog matching and distributor lookup.
8A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120496-0215008.MXEP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 209.88
Approvals: CE, CSA, KC, PSE, SEMKO, UL, VDE
DC Cold Resistance: 0.0092 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 5mm x 20mm (Axial)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
Current Rating (Amps): 8A
Breaking Capacity at Rated Voltage: 1.5kA
FUSE, LEADED, CERAMIC, LAG, 8A
FUSE CERAMIC 8A 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 8A, 250V; Blow Characteristic:Time Delay; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity:1.5kA @ 250V ACRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0215008.MXEP | F4612-ND | 1120496-0215008.MXEP | 461-0215008.MXEP | 0215008.MXEP | 26K7632 |
| Product Name | 8A 250V Circuit Protection Fuse | Fuses | Fuses - 0215008.MXEP | FUSE, LEADED, CERAMIC, LAG, 8A | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 8A, 250V; Blow Characteristic Littelfuse |
| Approvals / Standards | RoHS | UL; CSA; VDE; SEMKO | RoHS; UL; CSA; VDE; SEMKO | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 8 amps | 8 amps | 8 amps | 8 amps | 8 amps | |
| Fuse Type | Miniature | |||||
| Mounting | Through Hole | Through Hole | Through Hole |