Littelfuse, Inc. 5A Circuit Protection Fuse 0215005.MXP

Description
5A 250VAC/VDC Time Lag Fuse, Ceramic, 5x20mm Product overview: 0215005.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215005.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5A 250VAC/VDC Time Lag Fuse, Ceramic, 5x20mm Product overview: 0215005.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215005.MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A Circuit Protection Fuse
139-0215005.MXP
5A Circuit Protection Fuse 139-0215005.MXP
5A 250VAC/VDC Time Lag Fuse, Ceramic, 5x20mm Product overview: 0215005.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215005.MXP can be used for catalog matching and distributor lookup.

5A 250VAC/VDC Time Lag Fuse, Ceramic, 5x20mm Product overview: 0215005.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215005.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0215005.MXP - 1000035-0215005.MXP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0215005.MXP
1000035-0215005.MXP
Fuses - 0215005.MXP 1000035-0215005.MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000035-0215005.MXP Packaging: Bulk Current Rating: 5A Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Breaking Capacity @ Rated Voltage: 1.5kA Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE Mounting: Clip / Holder Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C Nominal Melting - I2t: 66.095 Nominal Cold Resistance: 0.0153 Ohm Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000035-0215005.MXP
Packaging: Bulk
Current Rating: 5A
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 1.5kA
Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE
Mounting: Clip / Holder
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 66.095
Nominal Cold Resistance: 0.0153 Ohm
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fuses - F4611-ND - DigiKey
Thief River Falls, MN, United States
5A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

5A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuses - 5414707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
5414707
Cartridge Fuses 5414707
Littelfuse 0215005.MXP Cartridge Fuse

Littelfuse 0215005.MXP Cartridge Fuse

Supplier's Site
Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse - 42K9307 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse
42K9307
Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse 42K9307
CARTRIDGE FUSE, TIME DELAY, 5A, 250V; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity:1.5kA @ 250V ACRoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 5A, 250V; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity:1.5kA @ 250V ACRoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Time Delay, 5A, 250V Rohs Compliant Littelfuse - 81AH9437 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 5A, 250V Rohs Compliant Littelfuse
81AH9437
Cartridge Fuse, Time Delay, 5A, 250V Rohs Compliant Littelfuse 81AH9437
CARTRIDGE FUSE, TIME DELAY, 5A, 250V ROHS COMPLIANT: YES

CARTRIDGE FUSE, TIME DELAY, 5A, 250V ROHS COMPLIANT: YES

Supplier's Site
TVS/Fuse/Board Level Protection >> Fuses - 0215005.MXP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0215005.MXP
TVS/Fuse/Board Level Protection >> Fuses 0215005.MXP
Ceramic Tube Fuse 5A D5xL20mm Fuses ROHS

Ceramic Tube Fuse 5A D5xL20mm Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - Fuses 0215005.MXP
FUSE CERAMIC 5A 250VAC 5X20MM

FUSE CERAMIC 5A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0215005.MXP 1000035-0215005.MXP F4611-ND 5414707 42K9307 81AH9437 0215005.MXP 0215005.MXP
Product Name 5A Circuit Protection Fuse Fuses - 0215005.MXP Fuses Cartridge Fuses Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse Cartridge Fuse, Time Delay, 5A, 250V Rohs Compliant Littelfuse TVS/Fuse/Board Level Protection >> Fuses Circuit Protection - Fuses
Fuse Material Ceramic Ceramic; Ceramic Ceramic
Approvals / Standards RoHS UL; CSA; VDE; SEMKO RoHS RoHS RoHS
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Rated Current 5 amps 5 amps 5 amps 5 amps 5 amps
Mounting Clip / Holder
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses DC Fuses - VD series - VD750V/900VDC -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 900 volts
Rated Current 2800 amps
View Details
Circuit Protection Fuse - 139-CCF1N2TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details