Littelfuse, Inc. Fuses - 0215005.MXK7SPP 0215005.MXK7SPP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 853142-0215005.MXK7S PP Series: 215 Features: 5 A 250 V AC DC Fuse Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8536.10.0040 Other Part Number: -0215005.MXK7SPP, 215005MXK7SPP, 215005.MXK7SPP, 0215005MXK7SPP
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 853142-0215005.MXK7S PP Series: 215 Features: 5 A 250 V AC DC Fuse Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8536.10.0040 Other Part Number: -0215005.MXK7SPP, 215005MXK7SPP, 215005.MXK7SPP, 0215005MXK7SPP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0215005.MXK7SPP - 853142-0215005.MXK7SPP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0215005.MXK7SPP
853142-0215005.MXK7SPP
Fuses - 0215005.MXK7SPP 853142-0215005.MXK7SPP
Manufacturer: Littelfuse Inc. Win Source Part Number: 853142-0215005.MXK7S PP Series: 215 Features: 5 A 250 V AC DC Fuse Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8536.10.0040 Other Part Number: -0215005.MXK7SPP, 215005MXK7SPP, 215005.MXK7SPP, 0215005MXK7SPP

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853142-0215005.MXK7SPP
Series: 215
Features: 5 A 250 V AC DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 43 Weeks
HTSUS: 8536.10.0040
Other Part Number: -0215005.MXK7SPP, 215005MXK7SPP, 215005.MXK7SPP, 0215005MXK7SPP

Buy Now Datasheet
Singapore, Singapore
5A Circuit Protection Fuse
139-0215005.MXK7SPP
5A Circuit Protection Fuse 139-0215005.MXK7SPP
FUSE CERAMIC 5A 250VAC RADIAL Product overview: 0215005.MXK7SPP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215005.MXK7SPP can be used for catalog matching and distributor lookup.

FUSE CERAMIC 5A 250VAC RADIAL Product overview: 0215005.MXK7SPP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215005.MXK7SPP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0215005.MXK7SPP-ND - DigiKey
Thief River Falls, MN, United States
5A 250V AC DC Fuse Cartridge, Ceramic Through Hole Radial Bend Cylinder

5A 250V AC DC Fuse Cartridge, Ceramic Through Hole Radial Bend Cylinder

Buy Now Datasheet
Circuit Protection - Fuses 0215005.MXK7SPP
FUSE CERAMIC 5A 250VAC RADIAL

FUSE CERAMIC 5A 250VAC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 853142-0215005.MXK7SPP 139-0215005.MXK7SPP 0215005.MXK7SPP-ND 0215005.MXK7SPP
Product Name Fuses - 0215005.MXK7SPP 5A Circuit Protection Fuse Fuses Circuit Protection - Fuses
Approvals / Standards RoHS
Rated Voltage 250 volts 250 volts
Rated Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - ATT -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Voltage 58 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
MCB Bus Bar Connector - 1492-AAT2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details