5A 250V AC DC Fuse Cartridge, Ceramic Through Hole Radial Bend Cylinder
Fuse 250V 5X20 Single Pgt Form Product overview: 0215005.MXF160SPP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215005.MXF160SP
FUSE CERAMIC 5A 250VAC RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 0215005.MXF160SPP-ND | 139-0215005.MXF160SPP | 0215005.MXF160SPP |
| Product Name | Fuses | 250V Circuit Protection Fuse | Circuit Protection - Fuses |
| Mounting | Through Hole | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Breaking Capacity | 1500 amps | 1500 amps |