Littelfuse, Inc. 5A Circuit Protection Fuse 0215005.MXF11P

Description
Fuse 5A Product overview: 0215005.MXF11P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215005.MXF11P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse 5A Product overview: 0215005.MXF11P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215005.MXF11P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A Circuit Protection Fuse
139-0215005.MXF11P
5A Circuit Protection Fuse 139-0215005.MXF11P
Fuse 5A Product overview: 0215005.MXF11P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215005.MXF11P can be used for catalog matching and distributor lookup.

Fuse 5A Product overview: 0215005.MXF11P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215005.MXF11P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0215005.MXF11P-ND - DigiKey
Thief River Falls, MN, United States
5A 250V AC DC Fuse Cartridge, Ceramic Through Hole Radial Bend Cylinder

5A 250V AC DC Fuse Cartridge, Ceramic Through Hole Radial Bend Cylinder

Buy Now Datasheet
Circuit Protection - Fuses - 1033548-0215005.MXF11P - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1033548-0215005.MXF11P
Circuit Protection - Fuses 1033548-0215005.MXF11P
Win Source Part Number: 1033548-0215005.MXF1 1P Category: Circuit Protection>Fuses Series: 215 Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 1.5kA Melting I2t: 66.095 DC Cold Resistance: 0.0153 Ohms Standard Package: 1,000 Mounting Type: Through Hole Package / Case: Radial Bend Cylinder Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Alternative Parts (Cross-Reference): 0LGR006.U; BK/GLR-6; 0LGR006.H; 3403.0282.11; 38316300000; SS-5H-6-3A-APH; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable Current Rating (Amps): 5 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: 215005.MXF11P,215005 MXF11P,0215005MXF11P ,-0215005.MXF11P Approval Agency: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE

Win Source Part Number: 1033548-0215005.MXF11P
Category: Circuit Protection>Fuses
Series: 215
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1.5kA
Melting I2t: 66.095
DC Cold Resistance: 0.0153 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: Radial Bend Cylinder
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Alternative Parts (Cross-Reference): 0LGR006.U; BK/GLR-6; 0LGR006.H; 3403.0282.11; 38316300000; SS-5H-6-3A-APH;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 215005.MXF11P,215005MXF11P,0215005MXF11P,-0215005.MXF11P
Approval Agency: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE

Buy Now Datasheet
Circuit Protection - Fuses 0215005.MXF11P
FUSE CERAMIC 5A 250VAC RADIAL

FUSE CERAMIC 5A 250VAC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0215005.MXF11P 0215005.MXF11P-ND 1033548-0215005.MXF11P 0215005.MXF11P
Product Name 5A Circuit Protection Fuse Fuses Circuit Protection - Fuses Circuit Protection - Fuses
Approvals / Standards RoHS UL; CSA; VDE; SEMKO
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Transient Voltage Surge Suppression Fuses - VSS -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 600 volts
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details