Littelfuse, Inc. 5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse 0215005.MXESPP

Description
The 215 SP Series is 5x20mm, ceramic base, time-lag type single pigtail cartridge fuse. It is designed to complement the existing 215 Series traditional pigtail fuses. The 215SP Series fuse has one cap at each terminal side. By doing away with conventional overcapping, 215SP Series is a fuse with a more compact footprint. Designed to International (IEC) Standards for use globally Meets the IEC60127-2, Sheet 5 specification for time-lag fuses Available in axial lead form RoHS compliant and Ph-free
Request a Quote Datasheet
Description
The 215 SP Series is 5x20mm, ceramic base, time-lag type single pigtail cartridge fuse. It is designed to complement the existing 215 Series traditional pigtail fuses. The 215SP Series fuse has one cap at each terminal side. By doing away with conventional overcapping, 215SP Series is a fuse with a more compact footprint. Designed to International (IEC) Standards for use globally Meets the IEC60127-2, Sheet 5 specification for time-lag fuses Available in axial lead form RoHS compliant and Ph-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse - 0215005.MXESPP - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse
0215005.MXESPP
5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse 0215005.MXESPP
The 215 SP Series is 5x20mm, ceramic base, time-lag type single pigtail cartridge fuse. It is designed to complement the existing 215 Series traditional pigtail fuses. The 215SP Series fuse has one cap at each terminal side. By doing away with conventional overcapping, 215SP Series is a fuse with a more compact footprint. Designed to International (IEC) Standards for use globally Meets the IEC60127-2, Sheet 5 specification for time-lag fuses Available in axial lead form RoHS compliant and Ph-free

The 215 SP Series is 5x20mm, ceramic base, time-lag type single pigtail cartridge fuse. It is designed to complement the existing 215 Series traditional pigtail fuses. The 215SP Series fuse has one cap at each terminal side. By doing away with conventional overcapping, 215SP Series is a fuse with a more compact footprint. Designed to International (IEC) Standards for use globally Meets the IEC60127-2, Sheet 5 specification for time-lag fuses Available in axial lead form RoHS compliant and Ph-free

Datasheet
Fuses - F3587-ND - DigiKey
Thief River Falls, MN, United States
5A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

5A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Singapore, Singapore
5A 250V Circuit Protection Fuse
139-0215005.MXESPP
5A 250V Circuit Protection Fuse 139-0215005.MXESPP
Fuse Miniature Slow Blow Acting 5A 250V Axial 5 X 20mm Ceramic Bulk CE/CQC/CSA/KC/PSE/UL /VDE Product overview: 0215005.MXESPP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215005.MXESPP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 5A 250V Axial 5 X 20mm Ceramic Bulk CE/CQC/CSA/KC/PSE/UL/VDE Product overview: 0215005.MXESPP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215005.MXESPP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0215005.MXESPP - 1120495-0215005.MXESPP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0215005.MXESPP
1120495-0215005.MXESPP
Fuses - 0215005.MXESPP 1120495-0215005.MXESPP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120495-0215005.MXES PP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 66.095 Approvals: CE, CQC, CSA, KC, PSE, UR, VDE DC Cold Resistance: 0.0153 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 5mm x 20mm (Axial) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Current Rating (Amps): 5A Breaking Capacity at Rated Voltage: 1.5kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120495-0215005.MXESPP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 66.095
Approvals: CE, CQC, CSA, KC, PSE, UR, VDE
DC Cold Resistance: 0.0153 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 5mm x 20mm (Axial)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Current Rating (Amps): 5A
Breaking Capacity at Rated Voltage: 1.5kA

Buy Now
FUSE CERAMIC 5A 250VAC 5X20MM - 461-0215005.MXESPP - Utmel Electronic Limited
Hong Kong, China
FUSE CERAMIC 5A 250VAC 5X20MM
461-0215005.MXESPP
FUSE CERAMIC 5A 250VAC 5X20MM 461-0215005.MXESPP
FUSE CERAMIC 5A 250VAC 5X20MM

FUSE CERAMIC 5A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse - 84R9172 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse
84R9172
Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse 84R9172
CARTRIDGE FUSE, TIME DELAY, 5A, 250V; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity:1.5kA @ 250V ACRoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 5A, 250V; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity:1.5kA @ 250V ACRoHS Compliant: Yes

Supplier's Site
Fuse, Time Lag, Spgt, 5A; Blow Characteristic Littelfuse - 28T0160 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Time Lag, Spgt, 5A; Blow Characteristic Littelfuse
28T0160
Fuse, Time Lag, Spgt, 5A; Blow Characteristic Littelfuse 28T0160
FUSE, TIME LAG, SPGT, 5A; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity Current AC:1.5kA; Approval RoHS Compliant: Yes

FUSE, TIME LAG, SPGT, 5A; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity Current AC:1.5kA; Approval RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0215005.MXESPP
FUSE CERAMIC 5A 250VAC 5X20MM

FUSE CERAMIC 5A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 0215005.MXESPP F3587-ND 139-0215005.MXESPP 1120495-0215005.MXESPP 461-0215005.MXESPP 84R9172 28T0160 0215005.MXESPP
Product Name 5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse Fuses 5A 250V Circuit Protection Fuse Fuses - 0215005.MXESPP FUSE CERAMIC 5A 250VAC 5X20MM Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse Fuse, Time Lag, Spgt, 5A; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Material Ceramic; Ceramic Ceramic; Ceramic
Approvals / Standards RoHS; VDE CSA; VDE RoHS; CSA; VDE RoHS
Features Time Lag Time Lag Time Lag
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 1500V(FS) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1500 volts
Rated Current 2000 amps
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details