Littelfuse, Inc. 5A 250V Circuit Protection Fuse 0215005.MXEP

Description
Time Delay Fuse 5A 250V Axial 5x20mm Ceramic Product overview: 0215005.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215005.MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Time Delay Fuse 5A 250V Axial 5x20mm Ceramic Product overview: 0215005.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215005.MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 250V Circuit Protection Fuse
139-0215005.MXEP
5A 250V Circuit Protection Fuse 139-0215005.MXEP
Time Delay Fuse 5A 250V Axial 5x20mm Ceramic Product overview: 0215005.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215005.MXEP can be used for catalog matching and distributor lookup.

Time Delay Fuse 5A 250V Axial 5x20mm Ceramic Product overview: 0215005.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215005.MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0215005.MXEP - 1000034-0215005.MXEP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0215005.MXEP
1000034-0215005.MXEP
Fuses - 0215005.MXEP 1000034-0215005.MXEP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000034-0215005.MXEP Packaging: Bulk Current Rating: 5A Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Breaking Capacity @ Rated Voltage: 1.5kA Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE Mounting: Through Hole Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C Nominal Melting - I2t: 66.095 Nominal Cold Resistance: 0.0153 Ohm Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000034-0215005.MXEP
Packaging: Bulk
Current Rating: 5A
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 1.5kA
Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE
Mounting: Through Hole
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 66.095
Nominal Cold Resistance: 0.0153 Ohm
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fuses - F3479-ND - DigiKey
Thief River Falls, MN, United States
5A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

5A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse - 26K7630 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse
26K7630
Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse 26K7630
CARTRIDGE FUSE, TIME DELAY, 5A, 250V; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity:1.5kA @ 250V ACRoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 5A, 250V; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity:1.5kA @ 250V ACRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0215005.MXEP
FUSE CERAMIC 5A 250VAC 5X20MM

FUSE CERAMIC 5A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0215005.MXEP 1000034-0215005.MXEP F3479-ND 26K7630 0215005.MXEP
Product Name 5A 250V Circuit Protection Fuse Fuses - 0215005.MXEP Fuses Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS UL; CSA; VDE; SEMKO
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Rated Current 5 amps 5 amps 5 amps 5 amps
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details