5A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
5A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Fuse Miniature Slow Blow Acting 5A 250V Axial 5 X 20mm Ceramic T/R CCC/CSA/KC/PSE/SEMKO
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120494-0215005.MRET
Series: 215
Packaging: Reel - TR
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 5mm x 20mm (Axial)
Current Rating: 5A
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 1.5kA
Melting I2t: 66.095
Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE
Size: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
Resistance: 0.0153 Ohm
Family Name: 215
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Alternative Parts (Cross-Reference): BK/S505-V-5A; BK/S505-V-5-R; BK/S505-5A-V;
Introduction Date: March 13, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
FUSE CERAMIC 5A 250VAC 5X20MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 18-0215005.MRET1PTR-ND | 139-0215005.MRET1P | 1120494-0215005.MRET1P | 0215005.MRET1P |
| Product Name | Fuses | 5A 250V Circuit Protection Fuse | Fuses - 0215005.MRET1P | Circuit Protection - Fuses |
| Fuse Type | Miniature | |||
| Mounting | Through Hole | Through Hole | ||
| Approvals / Standards | UL; CSA; VDE; SEMKO | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |