Win Source Part Number: 1361356-0215005.HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 215
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 5 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Ceramic
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1.5kA
Melting I²t: 66.095
Approval Agency: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE
DC Cold Resistance: 0.0153 Ohms
5A 250VAC Time Lag Fuse, 5x20mm Ceramic, Axial Leads Product overview: 0215005.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215005.HXP can be used for catalog matching and distributor lookup.
5A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
FUSE CERAMIC 5A 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 5A, 250V; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity:1.5kA @ 250V ACRoHS Compliant: Yes
CARTRIDGE FUSE, TIME DELAY, 5A, 250V; Blow Characteristic:Slow Blow; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity Current RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361356-0215005.HXP | 139-0215005.HXP | F2666-ND | 0215005.HXP | 26K7631 | 39X0271 |
| Product Name | Circuit Protection - Fuses | 5A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse | Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse |
| Mounting | Requires Holder | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | |
| Rated Breaking Capacity | 1500 amps | 1500 amps | 1500 amps |