4A 250V Time Delay Ceramic Fuse, Axial 5x20mm Product overview: 0215004.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215004.MXEP can be used for catalog matching and distributor lookup.
4A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
CARTRIDGE FUSE, TIME DELAY, 4A, 250V; Blow Characteristic:Time Delay; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity:1.5kA @ 250V ACRoHS Compliant: Yes
FUSE CERAMIC 4A 250VAC 5X20MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0215004.MXEP | F4610-ND | 26K7628 | 0215004.MXEP |
| Product Name | 4A 250V Circuit Protection Fuse | Fuses | Cartridge Fuse, Time Delay, 4A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Ceramic | |||
| Approvals / Standards | RoHS | UL; CSA; VDE; SEMKO | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | |
| Rated Current | 4 amps | 4 amps | 4 amps | |
| Fuse Type | Miniature |