Littelfuse, Inc. Fuses 0215004.HXP

Description
4A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
4A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2665-ND - DigiKey
Thief River Falls, MN, United States
4A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

4A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses 0215004.HXP
FUSE CRMC 4A 250V 5X20MM 1=1PC

FUSE CRMC 4A 250V 5X20MM 1=1PC

Supplier's Site
Cartridge Fuse, Time Delay, 4A, 250V; Blow Characteristic Littelfuse - 26K7629 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 4A, 250V; Blow Characteristic Littelfuse
26K7629
Cartridge Fuse, Time Delay, 4A, 250V; Blow Characteristic Littelfuse 26K7629
CARTRIDGE FUSE, TIME DELAY, 4A, 250V; Blow Characteristic:Time Delay; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity:1.5kA @ 250V ACRoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 4A, 250V; Blow Characteristic:Time Delay; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity:1.5kA @ 250V ACRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2665-ND 0215004.HXP 26K7629
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 4A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data