Littelfuse, Inc. Fuses 0215002.TXP

Description
2A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
2A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4322-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

2A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses - 0215002.TXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0215002.TXP
Circuit Protection - Fuses 0215002.TXP
FUSE CERAMIC 2A 250VAC 5X20MM

FUSE CERAMIC 2A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse - 50M5536 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse
50M5536
Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse 50M5536
CARTRIDGE FUSE, TIME DELAY, 2A, 250V; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity:1.5kA @ 250V ACRoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 2A, 250V; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity:1.5kA @ 250V ACRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4322-ND 0215002.TXP 50M5536
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002631015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 32 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details