Littelfuse, Inc. Hard To Find - 0215002.MXP 0215002.MXP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120491-0215002.MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 11.68 Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE DC Cold Resistance: 0.0566 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 5mm x 20mm Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Current Rating (Amps): 2A Breaking Capacity at Rated Voltage: 1.5kA
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120491-0215002.MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 11.68 Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE DC Cold Resistance: 0.0566 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 5mm x 20mm Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Current Rating (Amps): 2A Breaking Capacity at Rated Voltage: 1.5kA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 0215002.MXP - 1120491-0215002.MXP - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0215002.MXP
1120491-0215002.MXP
Hard To Find - 0215002.MXP 1120491-0215002.MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120491-0215002.MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 11.68 Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE DC Cold Resistance: 0.0566 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 5mm x 20mm Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Current Rating (Amps): 2A Breaking Capacity at Rated Voltage: 1.5kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120491-0215002.MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 11.68
Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE
DC Cold Resistance: 0.0566 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 5mm x 20mm
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Current Rating (Amps): 2A
Breaking Capacity at Rated Voltage: 1.5kA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1120491-0215002.MXP
Product Name Hard To Find - 0215002.MXP
Mounting / Packaging Holder
Unlock Full Specs
to access all available technical data

Similar Products

In-Line GFCI Plug Auto Reset 1-20P UL Listed - G20CA120 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD05S130D561PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 13 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details