Nexperia B.V. Very low clamping bidirectional ESD protection diode PESD3V3L1BSFYL

Description
Very low clamping bidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultra small DSN0603-2 (SOD962) Surface-Mounted Device (SMD) package. Features and benefits Bidirectional ESD protection of one line Ultra small leadless package with a height of 0.3 mm IEC 61000-4-5 (surge): IPP = 24 A peak pulse (average measured) Very low clamping voltage: VCL = 4.6 V typical at 16 A for a TLP pulse Ultra low leakage current: IRM = 1 nA (average measured) ESD protection up to 30 kV Applications ESD and surge protection for: very sensitive interface lines generic interface lines in portable electronics, communication, consumer and computing devices.
Request a Quote Datasheet
Description
Very low clamping bidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultra small DSN0603-2 (SOD962) Surface-Mounted Device (SMD) package. Features and benefits Bidirectional ESD protection of one line Ultra small leadless package with a height of 0.3 mm IEC 61000-4-5 (surge): IPP = 24 A peak pulse (average measured) Very low clamping voltage: VCL = 4.6 V typical at 16 A for a TLP pulse Ultra low leakage current: IRM = 1 nA (average measured) ESD protection up to 30 kV Applications ESD and surge protection for: very sensitive interface lines generic interface lines in portable electronics, communication, consumer and computing devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Very low clamping bidirectional ESD protection diode - PESD3V3L1BSFYL - Nexperia B.V.
Nijmegen, Netherlands
Very low clamping bidirectional ESD protection diode
PESD3V3L1BSFYL
Very low clamping bidirectional ESD protection diode PESD3V3L1BSFYL
Very low clamping bidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultra small DSN0603-2 (SOD962) Surface-Mounted Device (SMD) package. Features and benefits Bidirectional ESD protection of one line Ultra small leadless package with a height of 0.3 mm IEC 61000-4-5 (surge): IPP = 24 A peak pulse (average measured) Very low clamping voltage: VCL = 4.6 V typical at 16 A for a TLP pulse Ultra low leakage current: IRM = 1 nA (average measured) ESD protection up to 30 kV Applications ESD and surge protection for: very sensitive interface lines generic interface lines in portable electronics, communication, consumer and computing devices.

Very low clamping bidirectional ElectroStatic Discharge (ESD) protection diode designed to protect one signal line from the damage caused by ESD and other transients. The device is housed in a leadless ultra small DSN0603-2 (SOD962) Surface-Mounted Device (SMD) package.

Features and benefits

  • Bidirectional ESD protection of one line
  • Ultra small leadless package with a height of 0.3 mm
  • IEC 61000-4-5 (surge): IPP = 24 A peak pulse (average measured)
  • Very low clamping voltage: VCL = 4.6 V typical at 16 A for a TLP pulse
  • Ultra low leakage current: IRM = 1 nA (average measured)
  • ESD protection up to 30 kV

Applications

ESD and surge protection for:

  • very sensitive interface lines
  • generic interface lines

in portable electronics, communication, consumer and computing devices.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD3V3L1BSFYL
Product Name Very low clamping bidirectional ESD protection diode
Mounting / Packaging SOD962-2 SOD962-2
Unlock Full Specs
to access all available technical data

Similar Products

Double ESD protection diode - PESD24VS2UT-QR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD2CANFD27UT-QR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD2CANFD36VU-QX - Nexperia B.V.
Specs
Mounting / Packaging SOT323 SOT323
Standards and Certifications RoHS
View Details
2 suppliers
 - PESD3V3Z1BZFYL - Rochester Electronics
Nexperia B.V.
Specs
Standards and Certifications RoHS
View Details