2A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
2A 250VAC/VDC Time Lag Fuse, 5x20mm Ceramic Product overview: 0215002.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215002.MXP can be used for catalog matching and distributor lookup.
Littelfuse 0215002.MXP Cartridge Fuse
FUSE CERAMIC 2A 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 2A, 250V; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity:1.5kA @ 250V ACRoHS Compliant: Yes
CARTRIDGE FUSE, TIME DELAY, 2A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity Current RoHS Compliant: Yes
Ceramic Tube Fuse 2A Plugin,5.2x20mm Fuses ROHS
LITTELFUSE - 0215002.MXP - Fuse, Cartridge, Slow Blow, 2 A, 250 V, 5mm x 20mm, 0.2" x 0.79", 215 Series
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F4609-ND | 139-0215002.MXP | 5414684 | 0215002.MXP | 42K9305 | 51AC2310 | 0215002.MXP | 461-0215002.MXP |
| Product Name | Fuses | 2A Circuit Protection Fuse | Cartridge Fuses | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse | Cartridge Fuse, Time Delay, 2A, 250Vac; Blow Characteristic Littelfuse | TVS/Fuse/Board Level Protection >> Fuses | LITTELFUSE - 0215002.MXP - Fuse, Cartridge, Slow Blow, 2 A, 250 V, 5mm x 20mm, 0.2" x 0.79", 215 Series |
| Fuse Type | Miniature | |||||||
| Approvals / Standards | UL; CSA; VDE; SEMKO | RoHS | RoHS | RoHS | RoHS | RoHS; UL; CSA; VDE; SEMKO | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||||
| Rated Breaking Capacity | 1500 amps | 1500 amps | 1500 amps | |||||
| Fuse Material | Ceramic | Ceramic; Ceramic | Ceramic | Ceramic; Ceramic |