Littelfuse, Inc. 5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse 0215002.MXESPP

Description
The 215 SP Series is 5x20mm, ceramic base, time-lag type single pigtail cartridge fuse. It is designed to complement the existing 215 Series traditional pigtail fuses. The 215SP Series fuse has one cap at each terminal side. By doing away with conventional overcapping, 215SP Series is a fuse with a more compact footprint. Designed to International (IEC) Standards for use globally Meets the IEC60127-2, Sheet 5 specification for time-lag fuses Available in axial lead form RoHS compliant and Ph-free
Request a Quote Datasheet
Description
The 215 SP Series is 5x20mm, ceramic base, time-lag type single pigtail cartridge fuse. It is designed to complement the existing 215 Series traditional pigtail fuses. The 215SP Series fuse has one cap at each terminal side. By doing away with conventional overcapping, 215SP Series is a fuse with a more compact footprint. Designed to International (IEC) Standards for use globally Meets the IEC60127-2, Sheet 5 specification for time-lag fuses Available in axial lead form RoHS compliant and Ph-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse - 0215002.MXESPP - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse
0215002.MXESPP
5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse 0215002.MXESPP
The 215 SP Series is 5x20mm, ceramic base, time-lag type single pigtail cartridge fuse. It is designed to complement the existing 215 Series traditional pigtail fuses. The 215SP Series fuse has one cap at each terminal side. By doing away with conventional overcapping, 215SP Series is a fuse with a more compact footprint. Designed to International (IEC) Standards for use globally Meets the IEC60127-2, Sheet 5 specification for time-lag fuses Available in axial lead form RoHS compliant and Ph-free

The 215 SP Series is 5x20mm, ceramic base, time-lag type single pigtail cartridge fuse. It is designed to complement the existing 215 Series traditional pigtail fuses. The 215SP Series fuse has one cap at each terminal side. By doing away with conventional overcapping, 215SP Series is a fuse with a more compact footprint. Designed to International (IEC) Standards for use globally Meets the IEC60127-2, Sheet 5 specification for time-lag fuses Available in axial lead form RoHS compliant and Ph-free

Datasheet
Singapore, Singapore
2A 250V Circuit Protection Fuse
139-0215002.MXESPP
2A 250V Circuit Protection Fuse 139-0215002.MXESPP
Fuse Miniature Slow Blow Acting 2A 250V Axial 5 X 20mm Ceramic Bulk CE/CQC/CSA/KC/PSE/VD E Product overview: 0215002.MXESPP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215002.MXESPP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 2A 250V Axial 5 X 20mm Ceramic Bulk CE/CQC/CSA/KC/PSE/VDE Product overview: 0215002.MXESPP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215002.MXESPP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F3583-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

2A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 1033547-0215002.MXESPP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1033547-0215002.MXESPP
Circuit Protection - Fuses 1033547-0215002.MXESPP
Win Source Part Number: 1033547-0215002.MXES PP Category: Circuit Protection>Fuses Series: 215SP Package: Bulk Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 1.5kA Melting I2t: 11.68 DC Cold Resistance: 0.0566 Ohms Standard Package: 1,000 Mounting Type: Through Hole Package / Case: 5mm x 20mm (Axial) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Alternative Parts (Cross-Reference): 0659P2000-13; SS-5H-2.5A-APH; RST 2.5; SS-5H-2.5A-BK; 38312500000; SS-5H-2.5A-BKH; 383125004100215002.M XESPP.; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable Current Rating (Amps): 2 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: F3583,0215002MXESPP, -1024-0215002.MXESPP Approval Agency: CE, CQC, CSA, KC, PSE, UR, VDE

Win Source Part Number: 1033547-0215002.MXESPP
Category: Circuit Protection>Fuses
Series: 215SP
Package: Bulk
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1.5kA
Melting I2t: 11.68
DC Cold Resistance: 0.0566 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: 5mm x 20mm (Axial)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Alternative Parts (Cross-Reference): 0659P2000-13; SS-5H-2.5A-APH; RST 2.5; SS-5H-2.5A-BK; 38312500000; SS-5H-2.5A-BKH; 383125004100215002.MXESPP.;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
Current Rating (Amps): 2 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: F3583,0215002MXESPP,-1024-0215002.MXESPP
Approval Agency: CE, CQC, CSA, KC, PSE, UR, VDE

Buy Now Datasheet
Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse - 03AC7358 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse
03AC7358
Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse 03AC7358
CARTRIDGE FUSE, TIME DELAY, 2A, 250V; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 2A, 250V; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
FUSE CERAMIC 2A 250VAC 5X20MM - 461-0215002.MXESPP - Utmel Electronic Limited
Hong Kong, China
FUSE CERAMIC 2A 250VAC 5X20MM
461-0215002.MXESPP
FUSE CERAMIC 2A 250VAC 5X20MM 461-0215002.MXESPP
FUSE CERAMIC 2A 250VAC 5X20MM

FUSE CERAMIC 2A 250VAC 5X20MM

Supplier's Site
Circuit Protection - Fuses 0215002.MXESPP
FUSE CERAMIC 2A 250VAC 5X20MM

FUSE CERAMIC 2A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 0215002.MXESPP 139-0215002.MXESPP F3583-ND 1033547-0215002.MXESPP 03AC7358 461-0215002.MXESPP 0215002.MXESPP
Product Name 5x20mm Ceramic Body Single Pigtail Time-Lag Cartridge Fuse 2A 250V Circuit Protection Fuse Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse FUSE CERAMIC 2A 250VAC 5X20MM Circuit Protection - Fuses
Fuse Material Ceramic; Ceramic Ceramic; Ceramic
Approvals / Standards RoHS; VDE CSA; VDE RoHS RoHS; CSA; VDE
Features Time Lag Time Lag
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Micro Fuses - VF242/VF242-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 0.2500 amps
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details