Littelfuse, Inc. Fuses 0215002.HXP

Description
2A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
2A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2662-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

2A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Singapore, Singapore
2A Circuit Protection Fuse
139-0215002.HXP
2A Circuit Protection Fuse 139-0215002.HXP
2A 250VAC Time Lag Fuse, 5x20mm Ceramic, Axial Leads Product overview: 0215002.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215002.HXP can be used for catalog matching and distributor lookup.

2A 250VAC Time Lag Fuse, 5x20mm Ceramic, Axial Leads Product overview: 0215002.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215002.HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0215002.HXP - 904445-0215002.HXP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0215002.HXP
904445-0215002.HXP
Fuses - 0215002.HXP 904445-0215002.HXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 904445-0215002.HXP Series: 215 Operating Temperature Range: -55°C ~ 125°C Features: AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm Package: 5mm x 20mm Package: Bulk Mounting: Holder Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8536.10.0040 Other Part Number: 0215002.HXP-ND, 0215002.XP, 215002, F2662, 0215002XP, 215002.P, 0215002HXP

Manufacturer: Littelfuse Inc.
Win Source Part Number: 904445-0215002.HXP
Series: 215
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Package: 5mm x 20mm
Package: Bulk
Mounting: Holder
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8536.10.0040
Other Part Number: 0215002.HXP-ND, 0215002.XP, 215002, F2662, 0215002XP, 215002.P, 0215002HXP

Buy Now Datasheet
Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse - 26K7627 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse
26K7627
Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse 26K7627
CARTRIDGE FUSE, TIME DELAY, 2A, 250V; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity:1.5kA @ 250V ACRoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 2A, 250V; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity:1.5kA @ 250V ACRoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Time Delay, 2A, 250Vac; Blow Characteristic Littelfuse - 18AC0726 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 2A, 250Vac; Blow Characteristic Littelfuse
18AC0726
Cartridge Fuse, Time Delay, 2A, 250Vac; Blow Characteristic Littelfuse 18AC0726
CARTRIDGE FUSE, TIME DELAY, 2A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 2A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0215002.HXP
FUSE CERAMIC 2A 250VAC 5X20MM

FUSE CERAMIC 2A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F2662-ND 139-0215002.HXP 904445-0215002.HXP 26K7627 18AC0726 0215002.HXP
Product Name Fuses 2A Circuit Protection Fuse Fuses - 0215002.HXP Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse Cartridge Fuse, Time Delay, 2A, 250Vac; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 1500 amps
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

PPTC Resettable Fuses - Surface Mount PTC - VFSMD0201 -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Resettable
Rated Voltage 6 volts
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details