Littelfuse, Inc. 5x20mm Ceramic Body Time-Lag Cartridge Fuse 0215001.

Description
The 215 series is 5x20, Ceramic body, Time-Lag type Cartridge fuse. With the extension into higher current ratings beyond existing 12A, from 15A up to 25A in cartridge version, in particular for 20A and 25A, it offers designers better flexibility in circuit protection design for high current applications. The 215 Series has remarkable interrupting capability at operating voltage of 250VAC. In addition, it can be used in AC applications, and it provides a smaller footprint of 5 x 20mm as compared to 6.3 x 32mm for same applications. Offer high ampere ratings Provide remarkable interrupting capacity UL agency approval
Datasheet
Description
The 215 series is 5x20, Ceramic body, Time-Lag type Cartridge fuse. With the extension into higher current ratings beyond existing 12A, from 15A up to 25A in cartridge version, in particular for 20A and 25A, it offers designers better flexibility in circuit protection design for high current applications. The 215 Series has remarkable interrupting capability at operating voltage of 250VAC. In addition, it can be used in AC applications, and it provides a smaller footprint of 5 x 20mm as compared to 6.3 x 32mm for same applications. Offer high ampere ratings Provide remarkable interrupting capacity UL agency approval
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Ceramic Body Time-Lag Cartridge Fuse - 0215001. - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Ceramic Body Time-Lag Cartridge Fuse
0215001.
5x20mm Ceramic Body Time-Lag Cartridge Fuse 0215001.
The 215 series is 5x20, Ceramic body, Time-Lag type Cartridge fuse. With the extension into higher current ratings beyond existing 12A, from 15A up to 25A in cartridge version, in particular for 20A and 25A, it offers designers better flexibility in circuit protection design for high current applications. The 215 Series has remarkable interrupting capability at operating voltage of 250VAC. In addition, it can be used in AC applications, and it provides a smaller footprint of 5 x 20mm as compared to 6.3 x 32mm for same applications. Offer high ampere ratings Provide remarkable interrupting capacity UL agency approval

The 215 series is 5x20, Ceramic body, Time-Lag type Cartridge fuse. With the extension into higher current ratings beyond existing 12A, from 15A up to 25A in cartridge version, in particular for 20A and 25A, it offers designers better flexibility in circuit protection design for high current applications. The 215 Series has remarkable interrupting capability at operating voltage of 250VAC. In addition, it can be used in AC applications, and it provides a smaller footprint of 5 x 20mm as compared to 6.3 x 32mm for same applications. Offer high ampere ratings Provide remarkable interrupting capacity UL agency approval

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0215001.
Product Name 5x20mm Ceramic Body Time-Lag Cartridge Fuse
Approvals / Standards CSA; IEC; BSI; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002311107 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 25 amps
View Details
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers