Littelfuse, Inc. Hard To Find - 0215001.MXP 0215001.MXP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120490-0215001.MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 1.52 Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE DC Cold Resistance: 0.1515 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 5mm x 20mm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Current Rating (Amps): 1A Breaking Capacity at Rated Voltage: 1.5kA
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120490-0215001.MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 1.52 Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE DC Cold Resistance: 0.1515 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 5mm x 20mm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Current Rating (Amps): 1A Breaking Capacity at Rated Voltage: 1.5kA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 0215001.MXP - 1120490-0215001.MXP - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 0215001.MXP
1120490-0215001.MXP
Hard To Find - 0215001.MXP 1120490-0215001.MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120490-0215001.MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 1.52 Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE DC Cold Resistance: 0.1515 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: 5mm x 20mm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Current Rating (Amps): 1A Breaking Capacity at Rated Voltage: 1.5kA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120490-0215001.MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 1.52
Approvals: CCC, CE, CSA, KC, PSE, SEMKO, UL, VDE
DC Cold Resistance: 0.1515 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 5mm x 20mm
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Current Rating (Amps): 1A
Breaking Capacity at Rated Voltage: 1.5kA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1120490-0215001.MXP
Product Name Hard To Find - 0215001.MXP
Mounting / Packaging Holder
Unlock Full Specs
to access all available technical data

Similar Products

ESD and Surge Protection - ESD239-B1-W0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
Esd Protection Device, 5V, Sot-353; Clamping Voltage Vc Max Nexperia - 38K6659 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
View Details
40 - 60 Amp Permanent ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details