Littelfuse, Inc. Fuses 0215001.MXEP

Description
1A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
1A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3476-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

1A 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Singapore, Singapore
1A 250V Circuit Protection Fuse
139-0215001.MXEP
1A 250V Circuit Protection Fuse 139-0215001.MXEP
Fuse Miniature Slow Blow Acting 1A 250V Axial 5 X 20mm Ceramic Bulk CCC/CE/CSA/PSE/SEMKO /UL/VDE Product overview: 0215001.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215001.MXEP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 1A 250V Axial 5 X 20mm Ceramic Bulk CCC/CE/CSA/PSE/SEMKO/UL/VDE Product overview: 0215001.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215001.MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuse, Time Delay, 1A, 250V; Blow Characteristic Littelfuse - 26K7624 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 1A, 250V; Blow Characteristic Littelfuse
26K7624
Cartridge Fuse, Time Delay, 1A, 250V; Blow Characteristic Littelfuse 26K7624
CARTRIDGE FUSE, TIME DELAY, 1A, 250V; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity:1.5kA @ 250V ACRoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 1A, 250V; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity:1.5kA @ 250V ACRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0215001.MXEP
FUSE CERAMIC 1A 250VAC 5X20MM

FUSE CERAMIC 1A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F3476-ND 139-0215001.MXEP 26K7624 0215001.MXEP
Product Name Fuses 1A 250V Circuit Protection Fuse Cartridge Fuse, Time Delay, 1A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses High Voltage Fuses - Mutual inductance protection fuse(BS) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 40500 volts
Rated Current 5 amps
View Details
Fuses - 2019-CCF1N1.25TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details