Littelfuse, Inc. Fuses 0215001.HXP

Description
1A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
1A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2659-ND - DigiKey
Thief River Falls, MN, United States
1A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

1A 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Time Delay, 1A, 250V; Blow Characteristic Littelfuse - 26K7625 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 1A, 250V; Blow Characteristic Littelfuse
26K7625
Cartridge Fuse, Time Delay, 1A, 250V; Blow Characteristic Littelfuse 26K7625
CARTRIDGE FUSE, TIME DELAY, 1A, 250V; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity:1.5kA @ 250V ACRoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 1A, 250V; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity:1.5kA @ 250V ACRoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Time Delay, 1A, 250V; Blow Characteristic Littelfuse - 68X3591 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 1A, 250V; Blow Characteristic Littelfuse
68X3591
Cartridge Fuse, Time Delay, 1A, 250V; Blow Characteristic Littelfuse 68X3591
CARTRIDGE FUSE, TIME DELAY, 1A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 1A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0215001.HXP
FUSE CERAMIC 1A 250VAC 5X20MM

FUSE CERAMIC 1A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F2659-ND 26K7625 68X3591 0215001.HXP
Product Name Fuses Cartridge Fuse, Time Delay, 1A, 250V; Blow Characteristic Littelfuse Cartridge Fuse, Time Delay, 1A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data