800mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
800mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
FUSE CERAMIC 800MA 250VAC 5X20MM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 1294-0215.800TXP-CHP | 0215.800TXP |
| Product Name | Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature | |
| Approvals / Standards | UL; CSA; VDE; SEMKO | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |