800mA 250V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Manufacturer: Littelfuse Inc.
Win Source Part Number: 853141-0215.800MXP
Series: 215
Features: 800 mA 250 V AC DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8536.10.0040
Other Part Number: 0215.800MXP-ND, 0215800MXP, 215.800MXP, F1695
Littelfuse 0215.800MXP Cartridge Fuse
Time Delay Fuse, 0.8A, 250VAC/VDC, 5x20mm, Ceramic Product overview: 0215.800MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.8A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0215.800MXP can be used for catalog matching and distributor lookup.
FUSE CERAMIC 800MA 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 0.8A, 250V; Blow Characteristic:Time Delay; Fuse Current:800mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
1.5kA Ceramic Tube Fuse 800mA 250V - Fuses ROHS
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1695-ND | 853141-0215.800MXP | 5413782 | 139-0215.800MXP | 0215.800MXP | 50M5534 | 0215.800MXP |
| Product Name | Fuses | Fuses - 0215.800MXP | Cartridge Fuses | 0.8A Circuit Protection Fuse | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 0.8A, 250V; Blow Characteristic Littelfuse | TVS/Fuse/Board Level Protection >> Fuses |
| Fuse Type | Miniature | ||||||
| Approvals / Standards | UL; CSA; VDE; SEMKO | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Breaking Capacity | 1500 amps | 1500 amps | 1500 amps |