800mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
FUSE CERAMIC 800MA 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 0.8A, 250V; Blow Characteristic:Time Delay; Fuse Current:800mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Fuse Leads:Leaded RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 0215.800MXEP-ND | 0215.800MXEP | 26K7622 |
| Product Name | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 0.8A, 250V; Blow Characteristic Littelfuse |
| Fuse Type | Miniature | ||
| Mounting | Through Hole | Solderable (with leads) | |
| Approvals / Standards | UL; CSA; VDE; SEMKO | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |