Fuse Miniature Slow Blow Acting 0.63A 250V Axial 5 X 20mm Ceramic Bulk BSI/CCC/CE/CSA/SEMKO
Manufacturer: Littelfuse Inc.
Win Source Part Number: 853140-0215.630MXEP
Series: 215
Features: 630 mA 250 V AC DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8536.10.0040
Other Part Number: 0215.630XEP, -0215.630MXEP
630mA 250V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
FUSE CERAMIC 630MA 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 0.63A, 250V; Blow Characteristic:Time Delay; Fuse Current:630mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:215 Series; Fuse Leads:Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0215.630MXEP | 853140-0215.630MXEP | 0215.630MXEP-ND | 0215.630MXEP | 26K7620 |
| Product Name | 0.63A 250V Circuit Protection Fuse | Fuses - 0215.630MXEP | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 0.63A, 250V; Blow Characteristic Littelfuse |
| Approvals / Standards | RoHS | UL; CSA; VDE; SEMKO | RoHS | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 0.6300 amps | 0.6300 amps | 0.6300 amps | ||
| Fuse Type | Miniature |